RJ45 to SC Managed Gigabit Media Converter, Multi-Mode Fiber

Manufacturer Part Number
GVM-1101
EAN/UPC
0846359037874,846359037874,4015867195673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE802.3 10Base-T Ethernet
    • IEEE802.3u 100Base-TX Fast Ethernet
    • IEEE802.3ab 1000Base-T Giga Ethernet
    • IEEE802.3z 1000Base-X Giga Ethernet
    • IEEE802.3x Flow Control
    • IEEE802.3ah OAM
  • Connectors and Cabling:
    • 1 x RJ45 Ethernet port,
    • 1 x SC/ST/FC fiber connector
  • Wavelength(nm): 850
  • Indicator:
    • PWR (power supply),
    • FX LINK/ACT (optical link action)
    • FDX (full duplex),
    • TX LINK/ACT (TP cable link/action)
    • TX SPD (TP cable rate),
    • LFP(LFP function enable/disable)
  • Transmission Method: store and forward or cut-through by software configure
  • Power: internal100~240VAC in, 5V@2A output
Features

General:

1. 10/100/1000Mbps auto-sensed, facilitating network upgrade
2. Support LFP function
3. Built-in efficient switching core to implement flow control and reduce broadcast packets
4. Full-duplex and half-duplex auto-sensed
5. Support Hop-swap SFP slot
6. Support Jumbo frame up to 9k bytes
7. Support Q-in-Q function, Optical port and Ethernet port can be set separately as dual Tag ports, and can be set as ISP Tag and ISP Tag TPID
8. Support configure the operation mode of each port on local and remote devices, including port speed, full/half-duplex, and flow control, etc, and can display the real-time status of each port
9. Support bandwidth-limiting functionwith the step of 64kps, the bandwidth can be set between 0Mbps and 1000Mbps
10. Support 4 kinds of 802.3ah OAM functionsDiscover of OAM, MIB variable response, OAM Loopback, Dying Gasp alarm
11. Offer MIB library files, support OpenView、Snmpc, and other softwares

Performance
  • Operating Distance: 500m
Environment
  • Temperature (°C): -10~55
  • Humidity (Non-condensing): 5%~90% non-condensing
Physical Specifications
  • Dimensions (W x D x H mm): 127mm×156mmx32mm
  • Weight (g): 720
Others
  • Approval and Compliance: CE, RoHS, FCC
  • Deployment: Desk, Wall mounted