Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Specifications
- Standards & Protocols:
- IEEE 802.3 10Base-T Ethernet
- IEEE 802.3u 100Base-TX Fast Ethernet
- IEEE 802.3u 100Base-FX Fast Ethernet
- IEEE802.3x Flow Control and Back Pressure
- Memory: 1M
- Buffer Memory:
- Connectors and Cabling:
- 4 x 10/100M TX
- 1 x 100M SC MM 2km
- 1 x Terminal block
- Indicator:
- PW1 (Power 1) Green / PW2 (Power 2) Green /
- SW( Relay) Amber
- LNK (RJ45) Green
- SFP Green (Link / Active)
- Transmission Method:
- Store-and-Forward:
- Power:
- Redundant Dual DC 9V-56V
- Alarm Relay Output 1A @ 24VDC
Performance
- Backplane (Gbps: 1G
- MAC Address Table: 1K
- Data Transfer Rate: 10/100Mbps
- Packet Forwarding Rate:
- 100Mbps port - 148,000pps
- 10Mbps port - 14,880pps
Environment - Temperature (°C):
- Operating- 40°C ~ 75°C
- Storage- 40°C ~ 85°C
- Humidity (Non-condensing):
- Storage5% ~ 95%
- Operating5% ~ 95%
- Physical Specifications
- Dimensions (W x D x H mm): 36.2 x 105 x 142 mm
- Weight (g): 460g
Others - Approval and Compliance:
- FCC, CE, VCCI, Safety EN60950-1
- EN55022/24
- EN55011
- EN50121-3-2
- EN50121-4 (pending)
- EN50155 (pending)
- EN60068-2-6
- EN60068-2-27
- EN60068-2-32
- Deployment: Desk, din rail, wall mount