5-Port Industrial Fast Ethernet Switch

The LevelOne IFS-0501 Industrial Fast Ethernet Switch provides 5 ports at 10/100M TX to enable high speed network in mission-critical environments. With an industrial standard DIN-rail mount, this switch can be installed in a cabinet, and clearly visible status LEDs provide simple monitoring of port link activity. The switch is housed in a solid metal case rated at IP30, keeping it safe from dust, vibration, heat and humidity, while an operational temperature range of  -40°C to +75°C makes it suitable for deployment in almost any environment.

Manufacturer Part Number
IFS-0501
EAN/UPC
0846359036068,846359036068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE 802.3 10Base-T Ethernet
    • IEEE 802.3u 100Base-TX Fast Ethernet
    • IEEE 802.3u 100Base-FX Fast Ethernet
    • IEEE802.3x Flow Control and Back Pressure
  • Memory: 1M
  • Buffer Memory: 1M
  • Connectors and Cabling:
    • 5 x 10/100M TX
    • 1 x Terminal block
  • Indicator:
    • PW1 (Power 1) Green / PW2 (Power 2) Green /
    • SW( Relay) Amber
    • LNK (RJ45) Green
  • Transmission Method: Store-and-Forward
  • Power
    • Redundant Dual DC 9V-56V
    • Alarm Relay Output 1A @ 24VDC
Performance
  • Backplane (Gbps): 1G
  • MAC Address Table: 1K
  • Data Transfer Rate: 10/100Mbps
  • Packet Forwarding Rate:
    • 100Mbps port - 148,000pps
    • 10Mbps port - 14,880pps
Environment
  • Temperature (°C):
    • Operating- 40°C ~ 75°C
    • Storage- 40°C ~ 85°C
  • Humidity (Non-condensing):
    • Storage5% ~ 95%
    • Operating5% ~ 95%
Physical Specifications
  • Dimensions (W x D x H mm): 36.2 x 105 x 142 mm
  • Weight (g): 460 g
  • Others
  • Approval and Compliance:
    • FCC, CE, RoHS, VCCI, Safety EN60950-1
    • EN55022/24
    • EN55011
    • EN50121-3-2
    • EN50121-4 (pending)
    • EN50155 (pending)
    • EN60068-2-6
    • EN60068-2-27
    • EN60068-2-32
  • Deployment: Desk, din rail, wall mount