Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Specifications
- Standards & Protocols:
- IEEE 802.3 10Base-T Ethernet
- IEEE 802.3u 100Base-TX Fast Ethernet
- IEEE802.3x Flow Control and Back Pressure,
- IEEE802.3af for PoE
- IEEE802.3at for PoE+
- Memory: 1M
- Buffer Memory: 1M
- Connectors and Cabling:
- 4 x 10/100M TX PSE
- 1 x 10/100M TX
- 1 x Terminal block
- Indicator:
- PW1 (Power 1) Green / PW2 (Power 2) Green / SW( Relay) Amber
- LNK (RJ45) Green / PoE link Amber
- Transmission Method:
- Store-and-Forward
- Power:
- Dual DC 9V-56V Power Inputs provide power redundancy
- 9-56VDC Input switch without PoE
- 44-56VDC Inputswitch with PoE
- Alarm Relay Output 1A @ 24VDC
Features - PoE:
- Input Voltage 44VDC-56VDC.
- PoE power per port 30watts. Maximum 36Watts with 56VDC input.
- Maximum total power 126Watts with 56VDC input
- Performance
- Backplane (Gbps): 1G
- MAC Address Table: 1K
- Data Transfer Rate: 10/100Mbps
- Packet Forwarding Rate:
- 100Mbps port - 148,000pps
- 10Mbps port - 14,880pps
Environment - Temperature (°C):
- Operating- 40°C ~ 75°C
- Storage- 40°C ~ 85°C
- Humidity (Non-condensing):
- Storage5% ~ 95%
- Operating5% ~ 95%
- Physical Specifications
- Dimensions (W x D x H mm): 36.2 x 105 x 142 mm
- Weight (g): 460 g
Others - Approval and Compliance:
- FCC, CE, RoHS, VCCI, Safety EN60950-1
- EN55022/24
- Approval and Compliance:
- EN55011
- EN50121-3-2
- EN50121-4 (pending)
- EN50155 (pending)
- EN60068-2-6
- EN60068-2-27
- EN60068-2-32
- Deployment: Desk, din rail, wall mount