Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Specifications
Standards & Protocols:
- IEEE 802.3 10-BASE-T, Ethernet
- IEEE 802.3u 100-BASE-TX, Fast Ethernet
- IEEE 802.3ab 1000BASE-T, Gigabit Ethernet
- IEEE 802.1p Quality of Service (QoS)
- IEEE 802.1X Port-based Network Access Control (PNAC)
- IEEE 802.1Q Virtual LANs (VLANs)
- IEEE 802.1D MAC Bridges
- IEEE 802.1d Standard Spanning Tree Protocol
- IEEE 802.1s Multiple Spanning Tree (MSTP)
- IEEE 802.1w Rapid Spanning Tree Protocol (RSTP)
- IEEE 802.3ad Link Aggregation Control Protocol (LACP)
- IEEE 802.3az Energy-Efficient Ethernet
- Link Layer Discovery Protocol (LLDP)
- Universal Plug and Play (UPnP)
Buffer Memory: 512KB
Connectors and Cabling: - 24 x RJ-45 10/100/1000BASE-T ports
- 6 x 100/1000Base-X SFP Slots (4 shared)
Button: Reset Button
Indicator: Power, Link/Active
Transmission Method: Store-and-Forward
Power: - Power Consumption< 22.8W
- Power Input100-240V AC, 50-60 Hz, Internal Power Supply
Feature
General: - Quality of Service (QoS):
- 8 hardware Priority Queues per port
- Traffic classification based on IEEE 802.1p CoS
- IPv4/IPv6 precedence/ type of service (ToS) / DSCP based
- Rate Limiting - Ingress policer egress shaping and rate control
- Spanning Tree:
- Bridge Protocol Data Units (BPDU)
- IEEE 802.1D MAC Bridges
- IEEE 802.1d Spanning Tree Protocol (STP)
- IEEE 802.1w Rapid Spanning Tree Protocol (RSTP)
- IEEE 802.1s Multiple Spanning Tree Protocol (MSTP)
- Virtual Local Area Network (VLAN):
- 802.1Q tag-based VLAN - up to 256 VLANs and 4096 VLAN IDs
- Port-based VLAN
- MAC-based VLAN
- DHCPDHCP Client; DHCP Relay (Layer 2)
- IPv6:
- IPv6 host mode; IPv6 stateless address auto-configuration; Duplicate Address Detection (DAD)
- ICMP v6; IPv6 Neighbor Discovery (MLD)
- IGMP:
- IGMP v1/v2/v3 snooping; IGMP Queried; IGMP Proxy
- IPv6 QoS Prioritize IPv6 packets in hardware
- Port Mirroring:
- Port Trunking:
- IEEE 802.3ad LACP Trunk -Static Trunk up to 25 trunk groups
Security: - Storm Control:
- Prevents traffic on a LAN from being disrupted by a broadcast, multicast, or unicast storm on a port
- Authentication:
- IEEE 802.1X Radius/Tacacs+ authentication
- PVE:
- L2 isolation between clients in the same VLAN
- Access Control List (ACL):
- Support for up to 256 entries
- Dynamic VLAN assignment
- Filtering:
- Port-/MAC-/IP-based security
Management: - Diagnosis:
- Event / Error Log / Syslog
- Port:
- Easy Configuration Port (ECP) - configure client’s QoS and security capabilities
- Single IP Management (SIM)Single IP management for a virtual stack function to switches (GTL-2880/GTL-5280/GTP-2880/GTL-1072/GEP-2671/GEP-2672)
- Network:
- HTTPS/SSL; SSH v1/v2; sFlow; RMON (groups 1, 2, 3 and 9) Management ; SNMP v1, v2c, v3 User-based Security Model (USM); CLI via console port or Telnet; management VLAN; Private VLAN Edge (PVE)
Performance - Backplane (Gbps): 52Gbps
- MAC Address Table: 8K
- Data Transfer Rate: 10/100/1000Mbps
- Packet Forwarding Rate:
- 1000Mbps port - 1,488,000pps
- 100Mbps port - 148,000pps
- 10Mbps port - 14,880pps
- Jumbo Frame (K): 9K
Environment - Power Saving:
- IEEE 802.3az Energy Efficient Ethernet:
- - Automatically turns power off on RJ-45 port when detecting link down or Idle of client
- - Cable length detectionAdjusts the signal strength based on the cable length
- - Reduces the power consumption for cables shorter
- Temperature (°C):
- Operating0°C ~ 40°C
- Storage-20°C ~ 70°C
- Humidity (Non-condensing):
- Storage10% ~ 90%
- Operating10 ~ 90%
Physical Specifications - Dimensions (W x D x H mm): 442 x 170.3 x 44 mm
- Weight (g): 3148g with box, 2354g without box
Others - Approval and Compliance: FCC Part 15 Class A, CE, RoHS
- Deployment: 19-inch rack-mountable