IES-0620 Ethernet Switch

LevelOne IES-0620 Industry Ethernet Switch provides 4 PoE ports 10/100/1000Base plus 2 port Gigabit SFP to enable high speed network at mission-critical environment. With the industrial standard DIN-rain mount; this switch can be easily installed in the cabinet, plus the clearly visible status LEDs provide simple monitoring of port link activity. Moreover, the SFP slots support pluggable modules that enabling you to choose from a variety of transceivers. This switch is Power Sourcing Equipment (PSE), and it is fully complied with IEEE 802.3at PoE standard at maximum 30W power budget per port. It helps to save infrastructure wiring costs dramatically by eliminating electric wiring and less UPS needed. Also, it is compatible with IEEE802.3af standard PD devices.

Manufacturer Part Number
IES-0620
EAN/UPC
0846359033890,846359033890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE 802.3 10-BASE-T, Ethernet
    • IEEE 802.3u 100-BASE-TX, Fast Ethernet
    • IEEE 802.3ab 1000Base-T Gigabit Ethernet
    • IEEE 802.3z 1000Base-X Gigabit Ethernet
    • IEEE802.3x Flow Control and Back Pressure
    • IEEE 802.3af Power over Ethernet (PoE)
    • IEEE 802.3at Power over Ethernet Plus (PoE+)
  • Buffer Memory: 1024KB
  • Connectors and Cabling:
    • 4 x 10/100/1000Mbps PoE RJ45 port
    • 1 x Gigabit Combo (RJ45 / SFP)
    • 1 x 100/1000Base-X SFP Slot
    • 1 x Terminal Block
  • Button:
    • DIP1 On Port 5 supports TX Copper
    • DIP1 Off Port 5 supports SFP (Default)
  • DIP2 Reserved
  • Indicator:
    • PW1 (Power 1) Green / PW2 (Power 2) Green / ERR (Fault) Amber
    • LNK (RJ45) Green
    • SPD Amber (1000) / Green (100) / Off (10)
    • SFP Green (Link / Active)
  • Transmission Method: Store-and-Forward
  • Power:
    • Power Consumption:
    • 6 watts (with no PoE PD attached)
    • 160 watts (with full PoE PD attached)
    • Power Input12-55(12/24/48)VDC Dual power input capable (Redundancy)
    • Protection:
    • Polarity Reversal
    • Overload Current
    • Alarm Relay Output 1A @ 24VDC
Features
  • PoE:
    • Power BudgetMax. 126Watts at 24VDC and 48VDC power input
    • At 75°C - Maximum total power 85W at 12VDC power input
    • At 70°C - Maximum total power 95W at 12VDC power input
    • PD classification identity
    • PoE over current protection
    • PoE circuit sorting protection
    • PoE Power OutputMax. 15.4 watts (802.3af) or 36 watts (802.3at)
    • Power Pin Assignment1/2(+), 3/6(-)
Performance
  • Backplane (Gbps): 12Gbps
  • MAC Address Table: 1K
  • Data Transfer Rate: 10/100/1000Mbps
  • Packet Forwarding Rate:
    • 1000Mbps port - 1,488,000pps
    • 100Mbps port - 148,000pps
    • 10Mbps port - 14,880pps
  • Jumbo Frame (K): 10 K

Environment
  • Temperature (°C):
    • Operating- 40°C ~ 75°C
    • Storage- 40°C ~ 85°C
  • Humidity (Non-condensing):
    • Storage5% ~ 95%
    • Operating5% ~ 95%
  • Physical Specifications
    • Dimensions (W x D x H mm):
    • 40 x 105 x 38 mm
  • Weight (g): 720 g
Others
  • Approval and Compliance:
    • FCC Part 15 Subpart B Class A
    • CE EN 55022 Class A
    • EN61000-4-2 (ESD) Level 3
    • EN61000-4-3 (RS) Level 3
    • EN61000-4-4 (EFT) Level 3
    • EN61000-4-5 (Surge) Level 3
    • EN61000-4-6 (CS) Level 3
    • EN61000-4-8 (Magnetic Field) Level 3
    • UL508 (Pending)
    • EN 50121-4 (Pending)
    • IEC 60068-2-27
    • IEC 60068-2-32
    • IEC 60068-2-6
    • UL 508
  • Deployment: Desk, wall and chassis mounted