10-Port Gigabit PoE Switch, 802.3at PoE+, 2 x SFP, 8 PoE Outputs, 250W

LevelOne GEP-1021 provides 8 x 10/100/1000Base-T PoE-Plus ports and 2 x 1000Base-X SFP (Small Form Factor Pluggable) slots. This switch is IEEE 802.3af/at compliant, providing power and data over a single Ethernet cable to any PoE device, with total power budget of 250W, up to 30W per port. Together with Energy Efficient Ethernet (IEEE 802.3az) standard compliant, it substantially lower power consumption during periods of low-link utilization. Moreover, supports Gigabit Ethernet connectivity with 9K jumbo frames for network performing enhancement. Ideal for small businesses that prefers an affordable solution for PoE deploying infrastructure.

Manufacturer Part Number
GEP-1021
EAN/UPC
0846359031858,846359031858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE 802.3 10-BASE-T, Ethernet
    • IEEE 802.3u 100-BASE-TX, Fast Ethernet
    • IEEE 802.3ab 1000BASE-T, Gigabit Ethernet
    • IEEE 802.3x Flow Control (full-duplex flow control)
    • IEEE 802.3af Power over Ethernet (PoE)
    • IEEE 802.3at Power over Ethernet Plus (PoE+)
    • IEEE 802.3az Energy-Efficient Ethernet
  • Buffer Memory: 512KB
  • Connectors and Cabling:
    • 8 x 10/100/1000Base-T RJ-45 PoE-Plus Ports
    • 2 x 100/1000Base-X SFP Slots
  • Indicator: Power; Link/Active; PoE
  • Transmission Method: Store-and-Forward
  • Power:
    • Power Consumption< 250W
    • Power Input100-240V AC, 50-60 Hz, Internal Power Supply
Features
  • General: Flow ControlBackpressure (Half Duplex), Pause frame(Full Duplex)
  • PoE:
    • Power BudgetMax. 250W
    • Power OutputUp to 30W per port
    • ProtectionCircuit protection to prevent power interference between ports
    • Pin Assignment1/2(+), 3/6(-)
Performance
  • Backplane (Gbps): 16Gbps
  • MAC Address Table: 8K
  • Data Transfer Rate: 10/100/1000Mbps
  • Packet Forwarding Rate:
    • 1000Mbps port - 1,488,000pps
    • 100Mbps port - 148,000pps
    • 10Mbps port - 14,880pps
  • Jumbo Frame (K): 9KB
Environment
  • Power Saving:
  • IEEE 802.3az Energy Efficient Ethernet:
    • Automatically turns power off on RJ-45 port when detecting link down or Idle of client
    • Cable length detectionAdjusts the signal strength based on the cable length
    • Reduces the power consumption for cables shorter
  • Temperature (°C):
    • Operating0°C ~ 40°C
    • Storage-40°C ~ 70°C
  • Humidity (Non-condensing):
    • Storage5% ~ 90%
    • Operating5% ~ 90%
  • Physical Specifications
  • Dimensions (W x D x H mm): 280 x 215 x 44 mm
  • Weight (g): 2500g
  • Others
  • Approval and Compliance: FCC Part 15 Class A, CE, RoHS
  • Deployment: 19-inch rack-mountable