8-Port Gigabit PoE Switch, 61.6W, 802.3at PoE+, 4 PoE Outputs

The LevelOne GEP-0812 provides 4 x 10/100/1000Mbps and 4 x 10/100/1000Mbps PoE Plus ports. This switch is IEEE 802.3af/at compliant, and provides power and data over a single Ethernet cable to any PoE device, with total power budget of 61.6W, up to 30W per port. Ideal for desktops and it is also 19-inch rack-mountable, which provides convenient and flexible installation. The GEP-0812 is designed for small businesses that prefer an affordable solution for PoE deploying infrastructure.

Manufacturer Part Number
GEP-0812
EAN/UPC
0846359035863,846359035863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE 802.3 10-BASE-T, Ethernet
    • IEEE 802.3u 100-BASE-TX, Fast Ethernet
    • IEEE 802.3ab 1000BASE-T, Gigabit Ethernet
    • IEEE 802.3x Full-duplex Flow Control
    • IEEE 802.3af Power over Ethernet (PoE)
    • IEEE 802.3at Power over Ethernet Plus (PoE+)
  • Buffer Memory:
    • 128KB
  • Connectors and Cabling:
    • 4 x 10/100/1000Base-TX RJ-45 PoE 1~4 Ports
    • 4 x 10/100/1000Base-TX RJ-45 Uplink 5~8 Ports
  • Indicator:
    • Power, Active, 10/100/1000M, PoE
  • Transmission Method:
    • Store-and-Forward
  • Power:
    • Power Consumption< 65W
    • Power Input100-240V AC, 50-60 Hz, 2A Internal Power Supply
Features

PoE:
  • Power BudgetMax. 65W
  • PoE StandardIEEE 802.3af/at Power over Ethernet / PSE
  • PD classification identity
  • PoE over current protection
  • PoE circuit sorting protection
  • PoE Power OutputPer Port 56V DC, Max. 15.4 watts (IEEE
  • 802.3af) or 30 watts (IEEE 802.3at)
  • Power Pin Assignment1/2(+), 3/6(-
Performance
  • Backplane (Gbps): 16Gbps
  • MAC Address Table: 8K
  • Data Transfer Rate: 10/100/1000Mbps
  • Packet Forwarding Rate:
  • 1000Mbps port - 1488,000pps
  • 100Mbps port - 148,000pps
  • 10Mbps port - 14,880pps
  • Jumbo Frame (K): 9K
Environment
  • Temperature (°C):
    • Operating0°C ~ 45°C
    • Storage- 40°C ~ 70°C
  • Humidity (Non-condensing):
    • Storage10% ~ 90%
    • Operating10% ~ 90%
Physical Specifications
  • Dimensions (W x D x H mm): 280 x 125.5 x 44mm
  • Weight (g): 1500g
Others
  • Approval and Compliance: FCC, CE, RoHS
  • Deployment: Desktop and 19-inch rack-mountable