DiskStation DS415+ NAS Server with HGST NAS Hard Drives

High-speed data transfer and hardware encryption engine

Equipped with a quad-core processor and AES-NI hardware encryption engine, DS415+ delivers blazingly fast file transfer speeds – even when handling encrypted data. With Link Aggregation enabled, DS415+ delivers average reading and writing speeds of 228 MB/s and 233 MB/s respectively, while encrypted file transfers retain an astoundingly similar level of performance, exceeding 232 MB/s reading and 206 MB/s writing. That means you can safeguard data without sacrificing performance

Dual LAN ports for failover and Link Aggregation support

Equipped with two Ethernet ports featuring failover and Link Aggregation support, DS415+ ensures continual network uptime even if LAN connection malfunction occurs on one port, reducing the chance of service disruption and costly downtime. Link Aggregation improves connection speeds beyond the limits of a single network cable or port.

Easy installation, hassle-free maintenance

Easy installation and hot-swappable hard drive support ensures easy maintenance and continuous service uptime should a hard drive need replacement. In addition, DS415+ incorporates a passive cooling design to reduce dependency on the dedicated processor cooling fan, thus mitigating any critical point of failure. When the system detects a fan failure, the built-in redundancy mechanism ensures continuous operation until the replacement fan arrives.

USB 3.0 and eSATA ensure speedy transfers to external storage

DS415+ boasts USB 3.0, USB 2.0, and eSATA ports to connect to various kinds of external storage devices, while ensuring fast and efficient file transfer speeds. Support for USB 3.0 offers transfer speeds of up to 5 Gbps (about 10 times faster than USB 2.0), meaning it takes less time to transfer data to external hard drives, while also consuming less power.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Seamless storage solution for virtualization environments

DS415+ provides seamless storage solutions for virtualization environments, including VMware, Citrix, and Microsoft Hyper-V. With VMware vSphere® 5 & VAAI integration, DS415+ helps offload specific storage operations and optimizes computation power in VMware environments. Windows ODX support speeds up data manipulation as the data transfer is offloaded. iSCSI also lets SMB users consolidate storage into data center storage arrays while providing hosts with the illusion of locally-attached disks.

Fit into business environments easily

With the support of Windows AD, LDAP, and Domain Trust, DS415+ enables seamless account integration. The User Home feature can automatically create a "home" folder for every user account to minimize the administrator's effort in repeatedly creating "home" folders for all accounts. Windows ACL support on DS415+ allows IT administrators to fine tune access controls and set up privileges to files and folders on DS415+ through the familiar Windows user interface. With compatibility for major protocols, DS415+ can eliminate server configuration overhead and enhance IT administrators’ efficiency.

Manufacturer Part Number
DS415+WD40EFRXKIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
CPU:
CPU Model: Intel Atom
CPU Frequency: Quad Core 2.4 GHz
Floating Point: Yes
Hardware Encryption Engine: Yes

Memory:
System Memory: 2 GB DDR3

Storage:
Drive Bay(s): 4
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) SSD
Max. Internal Capacity: 24 TB (6 TB HDD X 4) (Capacity may vary by RAID types) (See All Supported HDD)
Hot Swappable Drive: Yes

External Ports:
USB 2.0 Port: 1
USB 3.0 Port: 2
eSATA Port: 1

File System:
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance:
Size (Height X Width X Depth): 165 mm X 203 mm X 233.2 mm
Weight: 2.05 kg

Others:
LAN Number (RJ45): Gigabit X 2
Link Aggregation: Yes
Wake on LAN/WAN: Yes
System Fan: 92 mm X 92 mm X 2 pcs
Wireless Support (dongle): Yes
Noise Level: 20.2 dB(A)
Power Recovery: Yes
Scheduled Power On/Off:
Power Supply Unit / Adapter: 100W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption: 46.2W (Access)
17.3W (HDD Hibernation)

Temperature:
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification:
  • FCC Class B
  • CE Class B
  • BSMI Class B

Warranty:
2 Years

Notes:
Power consumption is measured when fully loaded with Western Digital 3TB WD30EZRS hard drive(s).

DSM Specifications
Storage Management
Maximum Single Volume Size: 108 TB
Maximum Internal Volume Number: 512
Maximum iSCSI Target Number: 32
Maximum iSCSI LUN: 256
iSCSI LUN Clone/Snapshot, Windows ODX: Yes

Supported RAID Type:

  • Synology Hybrid RAID
  • Basic
  • JBOD
  • RAID 0
  • RAID 1
  • RAID 5
  • RAID 6
  • RAID 10


RAID Migration:

  • Basic to RAID 1
  • Basic to RAID 5
  • RAID 1 to RAID 5
  • RAID 5 to RAID 6


Volume Expansion with Larger HDDs:

  • Synology Hybrid RAID
  • RAID 1
  • RAID 5
  • RAID 6


Volume Expansion by Adding a HDD:

  • Synology Hybrid RAID
  • RAID 5
  • JBOD


Global Hot Spare Supported RAID Type:

  • Synology Hybrid RAID
  • RAID 1
  • RAID 5


SSD Support
SSD Read/Write Cache (White Paper) : Yes
SSD TRIM: Yes

File Sharing Capacity
Maximum User Accounts: 2048
Maximum Groups: 256
Maximum Shared Folder: 512
Maximum Shared Folder Sync Tasks: 8
Maximum Concurrent CIFS/AFP/FTP Connections: 512
Windows Access Control List (ACL) Integration: Yes
NFS Kerberos Authentication: Yes
High Availability Manager: Yes
Log Center: Yes
Syslog Events per Second: 800
Virtualization
VMware vSphere 5 with VAAI: Yes
Windows Server 2012: Yes
Windows Server 2012 R2: Yes
Citrix Ready:Yes

Add-on Packages
Antivirus Essential: Yes
Antivirus by McAfee (Trial): Yes
Audio Station: Yes
Central Management System: Yes
Cloud Station: Yes
Maximum Concurrent File Transfers: 512
Cloud Sync: Yes
Directory Server: Yes
DNS Server: Yes
Download Station: Yes
Maximum Concurrent Download Tasks: 80
Glacier Backup: Yes
HiDrive Backup: Yes
iTunes Server: Yes
Java Manager: Yes
Mail Server: Yes
Mail Station: Yes
Media Server: Yes
DLNA Certification: Yes
Note Station: Yes
Photo Station: Yes
RADIUS Server: Yes
Surveillance Station: Yes

Maximum IP cam (Licenses required):
40 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)*: 1200 FPS @ 720p (1280x800)
480 FPS @ 1080p (1920×1080)
250 FPS @ 3M (2048x1536)
200 FPS @ 5M (2591x1944)

Total FPS (MJPEG)*:
300 FPS @ 720p (1280x800)
150 FPS @ 1080p (1920×1080)
100 FPS @ 3M (2048x1536)
60 FPS @ 5M (2591x1944)

Time Backup: Yes
Maximum Task Number: 8
Video Station: Yes
Video Transcoding: Group 1 (See more)
VPN Server: Yes
Maximum Connections: 20
Notes: Surveillance Station throughput is tested with Axis P1347 (H.264@1280x720@30FPS), using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera. Recording video is saved every 5 minutes with the limit of archive folder up to 1GB.

Environment & Packaging

Environment:
RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Adapter X 1
  • AC Power Cord X 1
  • RJ-45 LAN Cable X 2

Optional Accessories:
  • Remote
  • Camera License Pack
  • VS240HD