C20-05 F0B3005BUS All-in-One Computer

EVERYDAY ALL-IN-ONES

Make a confident choice and put these affordable all-in-one PCs anywhere you wish. With their compact design and balance of essential tools, they'll fit any space and budget.

Manufacturer Part Number
F0B3005BUS
EAN/UPC
0889800941993,889800941993
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lenovo C20 Specs
DESCRIPTION
LENOVO C20
Processor:

  • AMD A8-6410 (2 GHz, 4-core)
  • AMD A6-6310 (1.8 GHz, 4-core)
  • AMD A4-6210 (1.8 GHz, 4-core)
  • AMD E2-6110 (1.5 GHz, 4-core)
  • AMD E1-6010 (1.35 GHz, 2-core)

Operating System:

  • Windows 8.1

Graphics:

  • AMD Radeon R5 A230 1G/2G

Memory:

  • Up to 8GB DDR3

Camera:

  • 1MP (720 p)

Storage:

  • Up to 1TB (7200 rpm)

Audio:

  • Integrated stereo speakers 2 x 3W

Display:

  • 19.5" Full HD (1920 x 1080) display with optional 10-point multitouch

Dimensions (W x H x D):

  • 487 mm x 365 mm x 49.5 mm (19.1" x 14.4" x 2")

Weight:

  • Touch Model: 4.7 Kg (10.4 lbs)
  • Non-Touch Model: 3.8 Kg (8.4 lbs)

WiFi:

  • 802.11 b/g/n

Connectors:

  • 2x USB 2.0
  • 2x USB 3.0
  • HDMI-out
  • 6-in-1 card reader
  • LAN
  • mic/headphone

Software Offering
OFFERINGS DESCRIPTION
Multimedia & Productivity:

  • CyberLink YouCam
  • CyberLink Power DVD
  • Lenovo Education Games
  • Skype™
  • Lenovo Cloud Storage
  • Nitro PDF Reader

Security & Support:

  • Lenovo Rescue System
  • McAfee® Internet Security (30-day trial)
  • Lenovo Support
  • Lenovo Assistant