Conquer the workday with the perfect combination of brains and beauty. The iconic 39,6 cm (15.6") diagonal HP ZBook Studio is HP’s thinnest, lightest, and most attractive full performance mobile workstation.
Brilliant inside and out
Make a bold statement with innovative style and performance. Starting at just 1.99 kg (4.4 lbs) and 18mm thin, the HP ZBook Studio is a meticulously-designed performance machine.
Note:
Product specifications
Operating system
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family
Intel® Core™ i7 processor
Processor
Intel® Core™ i7-6700HQ with Intel HD graphics 530 (2.60 GHz, up to 3.50 GHz with Intel Turbo Boost Technology, 6 MB cache, 4 cores)
Chipset
Mobile Intel® CM236
Memory
8 GB DDR4-2133 (1 x 8 GB)
Memory slots
2 SODIMM
Internal drive
128 GB SATA SSD
Display
15.6" diagonal FHD UWVA IPS anti-glare LED-backlit (1920 x 1080)
Graphics
Intel® HD graphics 530
Ports
1 RJ-45; 1 USB 3.0; 1 USB 3.0 (charging)
Expansion slots
1 SD UHS-II flash media
Audio
Bang & Olufsen HD audio. Integrated stereo speakers and microphone (dual-microphone array when equipped with optional webcam). Button for volume mute, functions keys for volume up and down. Combo microphone-in/stereo headphone-out jack.
Integrated camera
720p HD webcam
Power supply
150 W Slim Smart AC adapter (external)
Battery
HP Long Life 4-cell 64 Wh Li-ion prismatic
Dimensions (W X D X H)
14.76 x 10.04 x 0.71 in
Weight
Starting at 4.4 lb
Warranty
Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply
Security management
One-step logon; Common Criteria EAL4+ Augmented Certified Discrete TPM 1.2/2.0 Embedded Security Chip; Security lock slot; Support for Intel® AT; HP FingerPrint Sensor (optional); Absolute Persistence Module; HP BIOSphere with Sure Start; SATA port disablement (via BIOS); DriveLock and Automatic DriveLock; RAID (available as a configurable option); Serial, parallel, USB enable/disable (via BIOS); Optional USB port disable at factory (user configurable via BIOS); Removable media write/boot control; Power-on password (via BIOS); Setup password (via BIOS)