Keyboard & Mouse

This keyboard and mouse combo features two of our top selling products: the MKEYE Keyboard with 103 Key Full-Sized Keys and Short-Cut Keys for Mac and the Icemouse2, a optical mouse.

Manufacturer Part Number
MKeyeCombo
EAN/UPC
0701107495507,701107495507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Features:

  • 103 key full-size USB keyboard
  • Features 15 convenient MacOS X shortcut keys for one-touch control of Mac application
  • Low profile responsive keys designed to enhance your typing experience
  • LED indicators for caps locks, num lock and power
  • Plug and play connection via USB with no drivers or software needed
  • Low profile for easy storage inside a keyboard drawer
Mouse Features:
  • 3 button USB mouse
  • Precise scroll wheel, perfectly positioned to roll smoothly under your finger
  • Ergonomically designed body sculpted to provide exceptional comfort
  • 1000 DPI precision optical sensor
  • Plug and play with no driver needed
  • Supports both Mac and PC

System Requirements:

  • Mac OS X v10.3 to v10.10 and above
  • Any Macs or Windos OS with a USB port