SecureTrek 17” Laptop Overnight Roller

When you’re traveling for business, the SecureTrek 17” Laptop Overnight Roller not only protects your laptop from damage, it offers an anti-theft security system. Safeguard your bag’s contents by clicking the hammerhead zipper pulls into the patent-pending SecureTrek Lock Base, then add a Kensington Lock to secure the backpack to a fixed object. Or you can use a TSA-approved lock when flying. Protected by durable Poly Twill material, your laptop and tablet stow in padded compartments and are shielded by an anti-puncture zipper. There’s ample space to organize all your stuff, including clothing for an overnight trip, while meeting all airlines’ carry-on size limits

Manufacturer Part Number
K98620WW
EAN/UPC
0085896986201,085896986201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896986201
  • Bag Type: Roller
  • Best For: Laptops, Ultrabooks
  • Colour Group: Black
  • Features: SecureTrek™ Lock Base, Wheels
  • Screen Size: 17"/43.3cm