Sound Science Nova Sweatproof Earphones

Need an energy boost? Sound Science Nova Sweatproof Earphones power up your day (and your workout) with thumping bass and tight highs that will invigorate your inner batteries and keep you going strong. They have a lightweight, sweatproof design, as well as noise-isolating silicone tips (they come with small, medium and large sizes) that are comfortable and stay firm in your ear during even the most vigorous of activities. Plus, a slim in-line microphone makes it easy to take calls on the go.

Manufacturer Part Number
178884
EAN/UPC
0766623178884,766623178884
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Earphones

  • Frequency response: 20 Hz – 20 kHz
  • Impedance: 16 Ω +/- 15%
  • Sensitivity: 102 dB ± 3 dB
  • Speaker diameter: 7.8 mm
  • Rated power: 2 mW to 5 mW
  • Input connection: 3.5mm gold-plated stereo plug
  • Microphone: -42 ± 3 dB (omnidirectional)
Physical
  • Cable: 1219 mm (48 in.)
  • Weight: 14 g (0.5 oz.)
Package Contents
  • Sound Science Nova Sweatproof Earphones
  • Replacement silicone tips