Sound Science Orbit Durable Wireless Speaker

The Sound Science Orbit Durable Wireless Speaker is an amazing, versatile little wireless speaker that can follow the party no matter where it goes. Bluetooth technology allows it to connect to smartphones, tablets, laptop computers and other devices from up to 30 feet away. Two 40mm neodymium drivers and a passive subwoofer pump out rumbling bass and high-quality sound. A durable, rubberized outer housing lets the Orbit survive everyday bumps and falls. And its compact size fits easily into a bag or backpack.

What’s even better is that the Orbit doesn’t need to be connected via Bluetooth for you to enjoy your music. Plug a Micro-SD memory card or USB flash drive into the back of the Orbit and use the built-in MP3 player to rock out. Or, you can connect a 3.5mm stereo cable (not included) to the headphone jack of your audio device, then plug the other end into the audio jack on the back of the speaker for wired audio playback.

If those cool features weren’t enough, the Orbit has an internal microphone for making and taking calls, a rechargeable battery that will last for up to 6 hours when connected wirelessly and Bluetooth media controls that will let you pause, play and switch tracks on your connected device.

Manufacturer Part Number
162456
EAN/UPC
0766623162456,766623162456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Bluetooth: 2.1 + EDR
  • Hands-free profiles: A2DP, HSP, HFP, AVRCP
  • Wireless range: 10 m (30 ft.)
  • Size: 18.5 x 6.6 x 7.8 cm (7.28 x 2.6 x 3.07 in.)
  • Weight:
  • Battery: internal rechargeable 1200mAh lithium-ion
  • Battery temperature tolerance: 4.5 - 37°C (40 - 98°F)
  • Battery charge time: <2 hours
  • Battery standby time: >4 days
  • Driver: 40mm neodymium + passive radiator
  • Power output: 3 W
  • Frequency response: 150 Hz - 18 kHz

    Connections
  • Micro-USB (5V charging)
  • USB (type-A) for data up to 32 GB
  • Micro-SD for data up to 32 GB
  • 3.5mm stereo (Aux In)

    Certifications
  • Bluetooth
  • FCC
  • CE
  • RoHS

    Package Contents
  • Sound Science Orbit Durable Wireless Speaker
  • USB type-A to Micro charging cable
  • Instructions