Sound Science Cosmos Comfort-Fit Wireless Headphones

There is a whole universe of amazing music out there! Explore it with the Cosmos Comfort-Fit Wireless Headphones from Sound Science. The Sound Science Cosmos combines Bluetooth technology, cutting-edge audio engineering and ergonomic design for an out-of-this-world wireless listening experience. Its 40mm neodymium drivers are precision aligned and balanced to deliver deep, rolling bass, crisp highs and ultra-realistic vocals. Plus, its flexible, padded headband and vegan leather-covered noise-canceling foam earcups are so comfortable, you may forget you’re wearing headphones. 

Thanks to a built-in microphone and audio controls, you can answer calls or change tracks with just the touch of a button while up to 10 m (30 ft.) away from your device. And, the Sound Science Cosmos has an advanced rechargeable battery that provides up to 15 hours of continuous playback.

Manufacturer Part Number
178440
EAN/UPC
0766623178440,766623178440
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Bluetooth: 3.0
  • Hands-free profiles: A2DP V1.3, AVRCP V1.5, HSP1.2, HFP1.6
  • Wireless range: 10 m (30 ft.)
  • Size: 17.8 x 8.25 x 19.05 cm (7.0 x 3.25 x 7.5 in.)
  • Weight: 0.23 kg (0.5 lbs.)
  • Battery: internal rechargeable 400mAh lithium polymer
  • Battery temperature tolerance: 4.5 - 37°C (40 - 98°F)
  • Battery charge time: <4 hours
  • Battery standby time: >15 days
  • Driver: balanced 40mm neodymium
  • Frequency response: 20 - 20 kHz
  • Impedance: 32 Ω
  • SPL (sensitivity): 105 dB/nW ± 4%
  • Built-in microphone: -42 ± 3 dB (omni-directional)
  • Connections: Micro-USB, 3.5mm stereo
Certifications
  • Bluetooth
  • FCC
  • CE
  • RoHS
Package Contents
  • Sound Science Cosmos Comfort-Fit Wireless Headphones
  • USB type-A to Micro charging cable
  • 3.5mm stereo audio cable
  • Instructions