Sound Science Atom Glowing Wireless Speaker

Like its namesake, the Sound Science Atom Glowing Wireless Speaker is small, simple and more powerful than you might imagine. Using Bluetooth technology, it connects easily to smartphones, tablets and notebooks from up to 10 meters (30 feet) away. Its powerful 40mm driver and passive subwoofer deliver music that is louder and clearer than you might expect based on its compact size. And, its grab-and-go wrist strap makes it perfect for carrying with you virtually anywhere.

But, the real power of the Atom comes from its ability to transform virtually any scenario into a party. Colorful, pulsating multicolored LEDs put on a dazzling light show that's sure to keep things exciting, and its brightly colored housing glows vividly under black lights.

Manufacturer Part Number
162364
EAN/UPC
0766623162364,766623162364
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Bluetooth: 2.1 + EDR
  • Hands-free profiles: A2DP, AVRCP
  • Wireless range: 10 m (30 ft.)
  • Size: 6.0 x 6.0 x 6.0 cm (2.36 x 2.36 x 2.36 in.)
  • Weight: 0.085 kg
  • Battery: internal rechargeable 300mAh polymeride
  • Battery temperature tolerance: 4.5 - 37°C (40 - 98°F)
  • Battery charge time: <1.5 hours
  • Battery standby time: >4 days
  • Driver: 40mm neodymium + passive radiator
  • Power output: 3 W
  • Frequency response: 150 Hz - 18 kHz

    Connections:
  • Micro-USB (5V charging)

    Certifications
  • Bluetooth
  • FCC
  • CE
  • RoHS

    Package Contents
  • Sound Science Atom Glowing Wireless Speaker
  • USB type-A to Micro charging cable
  • Instructions