SmartRack 12U 4-Post Open Frame Rack

The SmartRack 12U Standard-Depth 4-Post Open Frame Rack provides an economical rack-mount solution for small offices, retail locations and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep.Constructed from heavy-duty steel with a durable black powder-coated finish, the SR12UBEXPNDKD has a maximum load capacity of 1,000 pounds. Stashed away under a counter, on a workbench or in a corner, this rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling. The open design allows unobstructed airflow to help keep components cool and performing at their peak.The self-squaring SR12UBEXPNDKD assembles using the included hardware. Built-in casters allow you to roll the rack into place. The vertical mounting rails have square, numbered holes and optional cable management hooks for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup. Toolless button holes accept 0U vertical installation of PDUs and cable managers.

Manufacturer Part Number
SR12UBEXPNDKD
EAN/UPC
0037332188472,037332188472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
PHYSICAL

Rack Height (U Spaces): 12
Maximum Device Depth (in.): 36
Minimum Device Depth (in.): 24
Shipping Dimensions (hwd / in.): 3.89 x 8.41 x 42.86
Shipping Weight (lbs.): 55
Unit Dimensions (hwd / in.): 25.6 x 20.37 x 35.94
Unit Weight (lbs.): 45
Color: Black
Weight Capacity - Stationary (lbs.): 1000


CERTIFICATIONS

NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-D, IEC 60297-3-100, RoHS


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty