S102 Pro Advanced USB 3.0 Flash Drive

Value-Driven USB 3.0 Solution

ADATA S102 USB 3.0 flash drive series has evolved. The S102 Pro continues with the finely textured texture of aluminum alloy casing of the S102, but with performance increased to a maximum read speed of 100MB per second. Letting you enjoy the thrill of high speed transmission, ADATA provides a feeling of luxury at a highly competitive price.

Meeting the Challenge of High-Performance Value

The USB 3.0 interface has become increasingly popular in the market, and the S102 Pro uses the latest USB 3.0 transmission interface with read speeds of up to 200 MB per second, and write speeds of up to 120 MB per second. Compared to the S102, the S102 Pro transmission efficiency is increased up to 50%, thereby reducing the waiting time when working with large media files. With a modest price the, S102 Pro allows you to challenge the limits of cost performance ratios.

Metallic Mystery

Complementing the mystery and dignity for your personality, the fine textured aluminum housing has a striking appearance in an appealing titanium color. The cap can be tucked in the back of the drive casing when in use, preventing accidental loss.
The S102 Pro comes in capacities ranging from 8GB to 256GB, giving professional-grade storage capacity and great value for your high-speed experience.

Manufacturer Part Number
AS102P-128G-RGY
EAN/UPC
4713435792995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB / 32GB / 64GB / 128GB / 256GB (Titanium Gray)
Color: Titanium Gray/Titanium Blue
Dimensions (L x W x H): 61.8 x 18.7 x 10.7mm (L x W x H)
Weight: 13g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance:

  • Up to: 100MB/s (Read); 50MB/s (Write) (128GB model)
  • Up to: 200MB/s (Read); 120MB/s (Write) (256GB model)System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.

Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.