Choice UC330 USB OTG Flash Drive

Blast Off! PC-Tablet-Phone Storage

As you use the rocket-shaped UC330, its cap fits on either side of its dual-headed USB. When not in use, stand it up on its end for easy storage on your desktop like a rocket awaiting lift-off.

Dual Head Storage Keeps You Connected

The UC330’s On-the-Go microUSB interface connects directly to mobile devices running Android 4.1 or higher, all without the need for a cable or an adaptor. Its standard USB head connects to any desktop or laptop computer’s USB port.

Faster & More Convenient Than Wireless

When you need move large amounts of data to or from your phone, like video files or high-resolution images, wireless transfer can take too long. The UC330 eliminates the hassles of slow or patchy connections.

Less Expensive Way to Expand Mobile Device Storage

The UC330 gives plug-and-play functionality to tablets and smartphones without microSD ports at a lower price per GB than the extra built-in storage on a mobile device.

Ultra Small, Ultra Convenient

Its ultra-small and extremely portable design takes up minimal space when used on a desktop computer or mobile device.

On-the-Go Style

An integral strap hole makes it easy to carry your files with you on a lanyard, keychain, or necklace.

Cap-stand

A stylish end cap design allows you to easily pull it out of phones & computers. Its rocket nozzle design lets the UC330 stand on your table for easily access when you need it.

Manufacturer Part Number
AUC330-16G-RBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8GB / 16GB / 32GB / 64GB
Color: Silver zinc body & black cap
Dimensions (L x W x H): 31 x 17 x 11mm (L x W x H)
Weight: 3.6g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10 and Mac OS 9.X or higher, with no device driver needed
Mobile devices running Android 4.1 or higher
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.

Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.