Premier 8GB DDR4 SDRAM Memory Module

DDR4 2133 SO-DIMM 1.2V

Best Notebook Upgrade Choice

DDR4 offers multiple advantages over previous DRAM generations, and ADATA provides the highest quality and the fastest performance. Our Premier SO-DIMM DDR4 modules for notebooks arrive in convenient 4GB and 8GB for instant upgrades on any compatible notebook. They deliver faster data transfers than DDR3, coupled with lower energy consumption that reduces heat and extends battery life. Our DDR4 is also optimized to unlock the power of the newest Intel processors.

Extra Fast and Ultra Efficient

ADATA DDR4 modules for notebooks realize new generation advantages in highly reliable and cost-effective products. DDR4 brings higher performance thanks to faster frequencies compared to DDR3, going up to 2133MHz. It does this while operating at a low 1.2V, which is 20% less than DDR3 in terms of energy consumption. DDR4 is therefore more performance and greater efficiency in one.

Specifications and Compatibility Info

‧Module capacity: 4GB / 8GB
‧Full RoHS and JEDEC compliance assured by ADATA
‧Complete support for the latest Intel processors (Skylake/Haswell-E and beyond)

Lifetime Warranty

All ADATA memory modules are produced and tested by a rigorous quality control process for rapid computing and stable operation. In addition, ADATA memory modules provide customers a lifetime warranty for maximum assurance with excellent service.

Manufacturer Part Number
AD4S2133W8G15-S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: SO-DIMM
Form Factor: standard 1.18" height
Memory Type: DDR4
Standard: JEDEC
Interface: 260-pin
Capacity: 4GB / 8GB
Speed: 2133MHz
Power Supply: VDD & VDDQ = 1.2V±0.06V
DRAM Activation Power Supply: VPP= 2.5V (+0.25V / -0.125V)
DRAM Spec/VCC: DDR4 STD 1.2V
Operation Temperature: 0°C to 85°C
Warranty: limited lifetime warranty