Premier 2GB DDR3L SDRAM Memory Module

ADATA continues to lead the industry in DRAM timing and density with these 8GB Premier Series DDR3L 1600 single piece memory modules. They are designed and engineered to support the ever more rigorous requirements of enthusiasts and professionals. The high 8 GB density overcomes situations where there are only a few DRAM slots on the motherboard, allowing users to maximize system potential and performance.

Meets Rigorous Standards and Specifications

The Premier Series 1600 Mbps DDR3L 204-Pin (SO-DIMM) are standard pin design modules operating at 1.35 volts, with transmission bandwidth up to 12.8 Gb/second (PC3L 12800). The memory modules implement cutting edge technology that enables remarkable memory density on a single module. All the modules are in accordance with JEDEC (Joint Electron Device Engineering Council, JEDEC Solid State Technology Association) and RoHS design and production standards, simultaneously ensuring compatibility with all the computer systems adopting the same standard and ecologically sound product. ADATA Series memory modules come with lifetime warranty and service, providing remarkable protection.

Manufacturer Part Number
ADDS160022G11-S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Suitable for: Notebook
Module Specification: 204Pin SO-DIMM
Density: 2GB/4GB/8GB
IC Configuration: 256 x 8, 512 x 8
CAS Latency: 11
Working Voltage: 1.35V (1.283V-1.45V)