Premier 4GB DDR3 SDRAM Memory Module

For a variety of computer configurations, the quality and capacity of RAM (Random-access memory) modules affect system stability and execution speed a great deal. ADATA Premier Series memory modules are designed specifically to boost overall computer performance and ensure the stability of your systems. In thorough conformance with industry standards, the Premier Series memory modules are stringently tested to ensure their compatibility and reliability, making them your first choice for memory upgrades in terms of quality and affordability. Choosing the Premier Series for your memory upgrade is a wise, worry-free decision that is backed by the same lifetime warranty that comes with all ADATA memory modules.

The ADATA Premier Series DDR3 1333MHz for desktops is a module composed of Double Data Rate SDRAM in the lower parasitic-loading FBGA (Fine-pitch Ball Grid Array) packaging on a 240-pin glass-epoxy printed circuit board. Running at 1.5 volts and 1333MHz of the clock, the transmission bandwidth can achieve up to 10.6 GB/s by PC3-10600 specification. The Premier Series DDR3 1333MHz modules are available in three capacities: 1GB, 2GB and 4GB, 8GB.

Conforms to Standards, Lives Up to Your Expectations

ADATA strictly adheres to quality standards, including those set by JEDEC (the Joint Electron Devices Engineering Council) and ISO9001. ADATA makes certain that the stability and performance of every memory module meets the highest quality criteria. Part of this process includes stringent testing of each memory module, requiring a 100% burn-in test score, thus ensuring compatibility and reliability with all major-brand motherboards. Choosing ADATA Premier Series products is the cost-effective solution for memory upgrade, due to the assured quality in compatibility and reliability.

What is DDR3?

The third generation of the SDRAM family, DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random Access Memory), takes a leap further in the evolution of SDRAM technology and DRAM implementation. In comparison to its predecessor, DDR2, DDR3 SDRAM achieves a breakthrough in clock frequency, boasting increased efficiency, much higher data throughput rates, better heat dissipation, and a 30% reduction of power consumption. DDR3 SDRAM’s revolutionary technology is paving the way for the development of higher-capacity data storage capability in the near future.

Lifetime Warranty, Quality Guaranteed

In addition to our rigorous manufacturing process, ADATA ensures the quality of every memory module, and all are backed by a limited lifetime warranty.

Manufacturer Part Number
AD3U1333W4G9-2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Suitable for: Desktop PC
Module Specification: 240Pin Unbuffered DIMM
Density: 1GB/2GB/4GB/8G
IC Configuration: 128 x 8, 256 x 8, 512x8
CAS Latency: 9
Working Voltage: 1.5V ± 0.075V