128GB DashDrive USB 3.0 Flash Drive

The UV150 combines a classic look with economical pricing, a SuperSpeed USB 3.0 interface, and an attractive pearlescent exterior. Arriving in colors of striking scarlet and glistening onyx, its minimalist and modern design make it a fashionable and practical accessory both in and out of town.

SuperSpeed? Super Value!

Now there is no reason to shy away from the higher cost of the USB 3.0 interface. The DashDrive UV150 brings the convenience and speed of premium USB drives to budget-minded consumers.

Smarter Design

A handy snap-on cap design keeps the drive cap safe and snug on the rear of the device, preventing the cap from disappearing, as well as looking pretty cool.

Glossy and Mobile

The glossy surface of the UV150 will catch eyes and turn heads, and a broad lanyard slot at the base of the drive allows for use with a wider range of carrying straps than is often seen in USB Flash drives

Manufacturer Part Number
AUV150-128G-RBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB / 32GB / 64GB / 128GB
Color: Black/Red
Dimensions (L x W x H): 58 x 18 x 10mm (L x W x H)
Weight: 9g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note:

  • Performance may vary due to variations in platforms and application tools.
  • Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.