Small Clip, Handy Storage
The ultra-light UV140 USB3.0 flash drive comes with a unique bookmark clip and features a capless, compact appearance combined with a USB3.0 high-speed interface to provide greater convenience, efficiency, and ease of use. With the UV140, it's easy to take life to the next level!
Ingenuity and Convenience in Your Hands
Designed with a bookmark clip at its tip, the UV140 can be clipped onto folders, books, lanyards, and more. Portable and convenient, the UV140 makes it a breeze for users to achieve success.
Capless design with strap hole makes it easier to carry around
With the UV140's capless design, you never have to worry about losing the cap.You can attach it to a strap with the strap hole at its tip to transform the UV140 into a portable and convenient companion.
Light and compact, flexible and high-quality
The UV140's matte texture material is scratch-resistant, smudge-resistant, and fingerprint-proof.At a mere 4.3mm in length and 8mm thick, it is more portable and easier to attach and remove.
USB 3.0 High-speed interface
The UV140 uses the USB 3.0 high-speed bus specification for greatly enhanced transfer speeds and is also fully compatible with USB 2.0.The UV140 is available in 16GB, 32GB, and 64GB models to meet all of your capacity needs.
Note:
Capacity: 16GB /32GB/64GB
Color: Blue/Red
Dimensions: 43 x 16 x 8mm(LxWxH)
Weight: 4g
Interface: USB 3.0, backward compatible with USB 2.0
System requirements:
Windows XP, Vista, 7, 8, 8.1, 10
Mac OS X 10.6 or later
Linux Kernel 2.6 or later
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.
Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.