Gaming MM200 Mouse Mat — Standard Edition

Stability and precision in a size that’s just right.

The Corsair Gaming MM200 Standard Edition high performance mouse mat is 360mm wide and 300mm long, for a playing area that’s ideal for most games without taking up too much desk space. The cloth surface of the MM200 delivers excellent glide characteristics that allow you to execute fast swipes and pull off high-precision shots with confidence and consistency. It’s optimized for gaming sensors, with a carefully-screened surface material that delivers excellent tracking.

The MM200 is stable and secure. You can’t afford to have your mouse surface move in the middle of a firefight, so we added a no-slip base that provides cushion with just the right amount of give. And it’s made of natural rubber, so it doesn’t have a harsh chemical odor.

Manufacturer Part Number
CH-9000099-WW
EAN/UPC
0843591059367,843591059367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty One Year

Dimension 360mm x 300mm x 2mm

Material Cloth

Mat Size Standard

Optimized For Control