ToughArmor MB411SPO-B Drive Enclosure

Introducing the ToughArmor MB411SPO-B, a full metal 2.5” SATA/SAS hard drive mobile rack designed for use in any slim ODD/FDD bay. The MB411SPO-B uses full metal construction to ensure maximum device lifespan and is capable of withstanding the harshest environments. The EZ Slide Micro tray provides hot-swap ability for hassle-free drive maintenance. Utilizing its ultra low profile design, the MB411SPO-B is a perfect storage device for system that has limited space but also requires data storage such as OEM/ODM systems, embedded control systems, factory automation systems, rackmount computers, rackmount servers and IPCs.

Almost as Slim as 2.5” Drive

The ToughArmor MB411SPO-B is designed amazingly slim and able to keep its size as small as 2.5” HDD, which makes it a complete space saver for any enterprise systems. This small form factor design allows MB411SPO-B to fit in any system that has tight space constraints such as mobile computers and embedded systems. It is also a great 2.5” mobile rack for any OEM / ODM systems that have space limitation, as system builders can easily configured their storage needs with MB411SPO-B, without wasting unnecessary space from the system.

Designed for Slim ODD & Slim FDD Bay

The MB411SPO-B is designed to fit both slim ODD and FDD bay. To use with slim FDD bay, simply unscrew three screws from metal ODD bracket and then remove the ODD bracket from the device and ready to use. With MB411SPO-B, you can quickly add a 2.5” SATA HDD / SSD to any system that has slim ODD or slim FDD bay. Or replace it with existing slim ODD / FDD device and upgrade to 2.5” solid state drive for significantly improve your overall system performance.

Removable Design with Exceptional Build Quality

The EZ Slide Micro tray supports hot-swap and makes maintenance completely hassle free in the event of a hard drive failure. With a simple swap of the hard drive, your overall down time is greatly reduced which is especially useful for time sensitive projects and applications. The tray is designed to accommodate a 7 to 9.5mm height hard drive or SSD, creating a 2.5” hot swap bay for any standard 2.5” SATA/SAS drive. Once you close the latch, the eagle-hook lock system keeps drives secured within the enclosure.

Ensuring the material used can be relied upon for many years after its deployment, the MB411SPO-B is capable of holding up in the harshest environments, with heavy duty metal construction throughout the entire device. The ToughArmor’s full metal design is perfect for industrial devices that may require a flammability rating since all-metal already complies with flammability requirements. Because of the high build quality, it can be used in various enterprise systems including: military and law enforcement deployment. It can also be used in manufacturing conditions such as embedded control systems and factory automation systems.

 

Manufacturer Part Number
MB411SPO-B
EAN/UPC
4711132869743,0884826002529,884826002529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number :
MB411SPO-B

Color :
Black

Device Interface :
Single 22pin SATA (Support SAS single channel)

Drive Fit :
Single 2.5" SAS/SATA HDD/SSD (SAS host required for SAS drives)

Compatible Drive Heights :
7mm to 9.5mm

Host Interface :
Single 7pin SATA

Device Fit :
Slim ODD or slim FDD bay

Transfer Rate :
Up to 6 Gb/sec. (depending on hard drive speed)

Power Input :
Mini 4-pin power wafer

Insert& Extract connection Via :
Direct SAS/SATA hard drive connection

Structure :
Full metal

Drive Cooling :
Metal heat dispersion

Power Indicator :
Solid green LED

HDD Access Indicator :
Flashing green LED

Drive Security :
Eagle-hook locking mechanisms

Dimension (L x W x H) :
127.0 x 12.7 x 130mm

Weight :
403g

Package contents :
Device, user manual and screws