The Elo X-Series 15-inch, 17-inch, and 20-inch All-in-One (AiO) touchcomputers bring style, flexibility and functionality to point-of-sale (POS), point-of-information (POI) and point-of-service applications within retail and hospitality environments. Configuration customization, serviceability and performance combine to deliver touchcomputing that adapts to your existing hardware, software and connectivity requirements.
The X-Series AiO touchcomputers are available with industry-leading touchscreen technologies from Elo including AccuTouch® micro-bezel 5-wire resistive, IntelliTouch® surface acoustic wave, IntelliTouch zero-bezel surface acoustic wave (SAW) and IntelliTouch Pro Projected Capacitive (PCAP). The Elo X-Series 20-inch touchcomputer is only available with IntelliTouch Pro Projected Capacitive (PCAP) touch.
The fan-less models utilize the Intel® Celeron Quad-Core processor for environments where noise may be an issue. For higher performance, the fan-cooled models feature 4th Generation Intel Core i3, i5 and i7 processors and HD2500 graphics.
A wide array of field-installable peripherals, spill-resistant sealing and a range of input/output port connection options make the X-Series a versatile and powerful AiO solution.
The X-Series configuration choices meet the diverse needs of a wide variety of POS, POI and point-of-service venues, including retail and hospitality display units, customer loyalty systems and in-store kiosks, just to name a few.
Note:
Enclosure Color Black
Processor Intel Celeron 2.41 GHz Quad-Core J1900; 2MB L2 Cache; Fan-less
Memory (RAM) 2GB 1600MHz DDR3L SO-DIMM on 1 or 2 slots for Core
Display 20” diagonal, active matrix TFT LCD (LED), 16 x 9
Useful Screen Area (W x H) 17.1” x 9.39” (434.88mm x 238.68mm)
Native (optimal) Resolution 1920 x 1080
Colors 16.7 million
Touch Technology IntelliTouch Pro zero-bezel 10-touch projective capacitive
Brightness (typical) IntelliTouch Pro: 215 nits
Response Time–total (typical) 20ms
Viewing Angle (typical) Horizontal: 178° total; Vertical: 178°
Contrast Ratio (typical) 3000:1
Security Lockouts Power and control buttons lock
Video Celeron: Intel HD Graphics
Serial Ports 2 x Native RS-232, (1 RJ-45 native serial); 2 additional on expansion module
USB Ports 9 x USB (4 on I/O, 2 on bottom, 3 micro USB on edges for peripherals)
Powered USB 24V USB for models, 12V USB on expansion module
Ethernet Port 1 x LAN RJ45 (Gigabit); 1 additional on expansion module
Wireless Wi-Fi (802.11 b/g/n), Bluetooth (4.0)
Cash Drawer Port Built-in 12V/24V (24V default; selectable via BIOS)
Additional Video Out 1 x 2nd VGA out port
Audio Ports 1 x 3.5mm line-out; 1 x 3.5mm mic-in
Speakers Two 2W internal speakers
Storage Hard Disk Drive 320GB 2.5” 5400rpm SATA HDD
Operating System Microsoft Windows POSReady7 (32-bit/64-bit)
Touchcomputer Dimensions (W x H x D) (max. with stand, dimensions vary with tilt and options) 19.37” x 14.05” x 9.91” (492.12mm x 356.9mm x 251.7mm)
Weight With Stand: 16.32 lbs (7.41kg)
Power Consumption (max.) Without peripherals: 38W for Celeron models
With peripherals: 79W for Celeron models
Temperature Operating: 32°F to 95°F (0°C to 35°C); Storage -4°F to 140°F (-20°C to 60°C)
Humidity (non-condensing) Operating: 20% to 80%; Storage: 5% to 95%
Warranty 3 years
MTBF 50,000 hours demonstrated
Power Supply External 19VDC universal-type power supply brick; AC input voltage: 100-240VAC; Input frequency: 50-60Hz; max
Core models output power: 150W (max. draw: 170W)
Agency Certificates UL/cUL, FCC, TUV, CE, CB
What’s in the Box Europe Power Cord; Power Adapter – 90W: X2; Adapter Cable RJ-45 to DB-9; Quick Installation Guide (QIG)