
The UFP-600 are extension adapters designed to increase a 400mm vertical mounting pattern to a 600mm vertical mounting pattern. They ship as a set with an individual left and right extension adapters, and are designed to be compatible with any existing 400mm vertical brackets for quick and easy installations.
Note:
Width: 3.1 in. | 78.74 mm
Height: 24.7 in. | 627.38 mm
Depth: 0.79 in. | 20.07 mm
Mounting Pattern Type: Range
Mounting Pattern: 100 x 600 (Min) , 800 x 600 (Max) mm
UPC: 829973826765