Sentinel III SGM-6020-KLOW1 Mouse

As you advance in your game, you need a mouse that can keep up. The Sentinel III introduces a host of improvements, building upon the ergonomic, palm grip design that fans have come to love. Spearheaded by full spectrum 16.8 million color LED illumination for customization, greatly improved intuitive software, and matte coating with acrylic top panel, the Sentinel III is the perfect choice for palm grip gamers looking for a comfortable mouse with the most advanced features.

Pinpoint Accurate Sensor

An Avago 3988 sensor offers pixel perfect movements and goes up to a high speed 6400 DPI. On-the-fly DPI adjustments of 400 / 1200 / 4000 / 6400 allows for instantly switching from lightning quick movement to slowing things down and aiming with extra precision. Whether you need to look around the map quickly or you’re going for a headshot, you’ll be ready for any situation that arises

OLED DISPLAY FOR CUSTOMIZATION AND FUNCTIONALITY

An OLED puts the Sentinel III in a class of its own. With just a quick glance, you'll know your exact DPI settings. No need to memorize a color scheme associated with the sensitivity level. You can also upload any logo you want to the OLED display to represent yourself and your team.

And that's not all. The OLED display allows you to easily change settings while in game. Want to change the on-the-fly DPI presets without having to alt+tab and open up the software? No problem. Need to change the lift off distance or calibrate the mouse to a new surface? Done.

BRILLIANT ILLUMINATION WITH 16.8 MILLION COLOR OPTIONS

The Sentinel III radiates any color you want, like a neon sign announcing your presence. Two different areas (the headlights and the top) can glow crimson red, burnt orange, gunmetal grey, or any color that piques your fancy. With 16.8 million color options, you'll tinker till you drop.
Want something a little more subtle?
You can completely switch off all LED lighting.

WEIGHT DISTRIBUTION SYSTEM

Pop the trunk on the Sentinel III and you'll see a weight distribution system for fine tuning mass and balance. Five disks (4.5g each), can be removed or added until you find a weight that feels just right.

ERGONOMIC DESIGN

The ergonomic shape of the Sentinel III has been designed for right-handed palm grip players. A slightly larger than average contoured body with thumb and pinky rest gives the mouse a natural, comfortable position, allowing your hand and arm muscles to relax. Each of the 8 buttons can be easily reached without altering your grip.

EIGHT HIGH QUALITY BUTTONS

The Sentinel III features 8 buttons: left and right click, scroll wheel with middle click, and convenient side buttons. All the buttons use mechanical switches. Each click feels just right - not too heavy and not too light that might result in accidental clicks.

BUILT TO LAST

Nearly every inch of the Sentinel III mouse body is covered in a matte UV coating. This coating is highly durable and won't peel, wear off, or tarnish. Also, both of the main buttons are guaranteed to last 20 million clicks.

ADVANCED MACRO
PROGRAMMING WITH
FIVE PROFILES

Actions that take multiple keystrokes or mouse clicks can now be performed with a single button thanks to macros. Our user friendly software makes creating even the complex macros quick and easy. You can customize every single button on the Sentinel III with a macro. And with five profiles to save them to, the customization options feel nearly endless.

Manufacturer Part Number
SGM-6020-KLOW1
EAN/UPC
4719512048238,0884102027192,884102027192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: SGM-6020-KLOW1
Sensor: Avago 3988 Optical
DPI: Up to 6400
Buttons: 8
Software: Yes
Macro Support: Yes
Onboard Memory: 512KB
LED: Yes, RGB
LOD (Lift Of Distance): <2.1mm
Adjustable Cable: USB 2.0 Braided 1.8m
Dimensions (LxWxH): 135(L) x 83.6(W) x 40(H) mm
Weight: 177.5g
Additional 5x 4.5g to add by the user
Weight (without cable/weights): 155g (without weights)
115g (without cable and weights)
Grip Style: Palm
Warranty: 2 years
EAN Code: 4719512048238
UPC Code: 884102027192