type 4000 Storage Case

  • case shells made of polypropylene
  • automatic air pressure compensation valve
  • transparent name plate
  • 2 latches
  • 1 padded handle
  • temperatures ranging from -40° up to +80° C
  • very sturdy, stackable
  • dustproof, watertight
  • 30 years guarantee
  • black name plate (optional)
  • removable lid (optional)
  • carrying strap (item no. CS/3000), backpack system (item no. 5.4016), lid pocket (item no. LP/4000) and panel frame (item no. PF/4000) possible

Manufacturer Part Number
4000/B/GOPRO
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:
Interior dimension:: 385 x 265 x 165 mm
Outer dimension:: 420 x 325 x 180 mm
Packing dimension:: 425 x 335 x 195 mm
Volume:: 16.6 L
Weight [net]:: ca. 2.30 kg
Payload:: 20.00 kg