HDMI over CAT5 HDBaseT Extender with USB Hub - 295 ft (90m) - Up to 4K

Extend Ultra HD 4K video, an IR signal and four USB devices to a remote location, with power over cable. This HDMI extender kit uses HDBaseT 2.0 technology, enabling you to extend 4K HDMI video and four USB 2.0 peripheral devices to a remote location up to 295 feet (90 meters) away, using a single CAT5e or CAT6 cable. The extender can extend 1080p (HD) video even further at up to 330 feet (100 meters).

You can power both the transmitter and receiver using the same single power source, which you can connect to either the extender or receiver using Power Over Cable (POC). You can also connect up to four USB devices on the remote side and support 3D video and 7.1 digital audio. The versatility of this video extender makes it the perfect solution for digital signage applications in large buildings such as commercial shopping centers, stadiums, schools, and hospitals.

What is HDBaseT?

HDBaseT is a standardized, zero-latency video technology that’s revolutionizing HDMI distribution. HDBaseT uses an advanced method of modulation that enables you to distribute uncompressed HDMI audio and video along with additional signals such as USB and power over cable.

Extend more with HDBaseT

The extender offers a complete end-to-end solution, using HDBaseT technology to extend HDMI, IR, power and USB over a single CAT5 cable. With power and USB along with your video signal, HDBaseT is the clear choice for every integrator and system designer. The added benefit of power over cable means that you’ll only need one power source at one side of your extension, and USB lets you add a console at the remote location - great for extending video and control to areas where power outlets may be limited, such as industrial sites.

Astonishing 4K picture quality from an impressive distance

The A/V industry is quickly adopting 4K as the new high-resolution video standard. But long-range video distribution can be a challenge if you’re using standard HDMI cables because the signal becomes susceptible to degradation at 30 feet. HDBaseT maintains your Ultra HD 4K picture quality - four times the resolution of high-definition 1080p - even at 330 feet away from your video source. Plus, because the extender supports high-definition 1080p and lower resolutions, you can comfortably use this extender to make any video source look great, while future proofing your setup for 4K implementation.

Simplify your setup

This extender has been specifically designed for a simple and tidy installation. HDBaseT technology offers single-cable installation, so you can integrate it seamlessly using your existing CAT5e or CAT6 infrastructure. This means that you can avoid the hassle of running multiple Ethernet cables, while reducing potential failure points.

The extender also features Power-over-Cable technology, so you only need one power source for both the extender and receiver units. Mounting hardware is included for both the extender and receiver, for discreet, professional installation.

The ST121HDBTU is backed by a 2-year StarTech.com warranty and free lifetime technical support.

HDBaseT is a registered trademark of The HDBaseT Alliance.

Manufacturer Part Number
ST121HDBTU
EAN/UPC
0065030863223,065030863223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty:    2 Years

Hardware

Audio:    Yes
Cabling:    Cat 5e UTP or better
Daisy-Chain:    No
Output Signal:    HDMI
Ports:    1

Performance

Audio Specifications:    7.1 Surround Sound
Max Distance:    100 m / 330 ft
Maximum Cable Length:    0.1 m [0.3 ft]
Maximum Digital Resolutions:    4096 x 2160 (4K) @ 30 Hz

Supported Resolutions:
 4096 x 2160 (4K) @ 30Hz
1920 x 1200 @ 60Hz
1920 x 1080 (1080p) @ 60 Hz
1280 x 720 (720p) @ 60 Hz
Wide Screen Supported:    Yes

Connector(s)

Connector A
    1 - HDMI (19 pin) Female Input
    1 - USB Mini-B (5 pin) Female
    1 - RJ-45 Female Output
Connector B 
    1 - HDMI (19 pin) Female Output
    4 - USB A (4 pin) Female

Power

Center Tip Polarity:    Positive
Input Current:    12 DC
Input Voltage:    100 ~ 240 AC
Output Current:    5 A
Plug Type:    M
Power Source:    AC Adapter Included

Environmental

Humidity    0% - 80 % RH (non-condensing)
Operating Temperature    0°C to 40°C (32°F to 104°F)
Storage Temperature    -10°C to 60°C (14°F to 140°F)

Packaging Information

Shipping (Package) Weight:    0.2 kg [0.5 lb]

What's in the Box

Included in Package
    1 - HDMI over CAT6 transmitter
    1 - HDMI over CAT6 receiver
    1 - IR blaster
    1 - IR receiver
    1 - USB cable
    2 - foot pad sets
    2 - power adapters
    2 - mounting brackets
    1 - quick install guide