20m 65 ft High Speed HDMI Cable M/M - Active - CL2 In-Wall

Connect your HDMI devices, up to 20m away with no signal loss. This active HDMI® cable offers a connection distance of up to 65 feet (20 meters) between your HDMI enabled devices. It meets CL2 rating safety requirements, so it’s ideal for in-wall cable runs in your home and office installations.

Dependable connections over longer distances

The cable features built-in amplifier circuitry which actively boosts your HDMI signal, with no external power required. It's the perfect solution for longer transmissions without any signal loss. 

Run in-wall cable installations

The HDMI cable is CL2 rated for in-wall installations, which makes them perfect for A/V installations in residential or office settings. You can set up your home theatre, gaming or audio-video equipment with the cables hidden away safely inside the walls and place your devices as needed throughout your work or living space.

Deliver astonishing 4k video

This high-quality HDMI cable fully supports 1080p+ resolutions at up to 120Hz refresh rate, with life-like color. To accommodate the demands of future high-definition devices, such as increased resolutions and higher frame rates, this Ultra HD cable supports resolutions up to 4k x 2k.

The HDMM20MA is backed by StarTech.com's 2-year Warranty for guaranteed reliability.

Note: This cable features unidirectional architecture which requires that the cable is installed in the correct direction. Please refer to the Source and Display labels on the HDMI connectors in order to ensure that the device and the HDMI source are connected properly.

Manufacturer Part Number
HDMM20MA
EAN/UPC
0065030858168,065030858168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Gold
Fire Rating: CL2 Rated

Connector(s)
Connector A: 1 - HDMI (19 pin) Male
Connector B: 1 - HDMI (19 pin) Male

Physical Characteristics
Cable Length: 65.6 ft [20 m]
Color: Black
Connector Style: Straight
Product Length: 65.6 ft [20 m]
Product Weight: 5.1 lb [2.3 kg]
Wire Gauge: 28 AWG

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 5.1 lb [2.3 kg]

What's in the Box
Included in Package: 1 - 20m Active CL2 In-Wall High Speed HDMI® Cable - HDMI - M/M