0.5m Thunderbolt 3 (40Gbps) USB C Cable - Thunderbolt and USB Compatible

Provide four times the data transfer speed of any other cable type, enable dual 4K 60Hz video, and power your devices with a single cable. This Thunderbolt™ 3 (40Gbps) cable lets you connect to any Thunderbolt 3 port (USB-C™) to deliver video and data to your Thunderbolt, USB and DisplayPort devices. Plus, the cable can provide power for charging your devices, and you can link up to six Thunderbolt 3 devices as part of a daisy-chained connection.

Faster data transfers when connected to Thunderbolt devices

This cable supports data transfer rates of 40Gbps when connected to a Thunderbolt 3 device, so you can transfer photo and video files at four times the speed of a USB 3.1 Gen 2 (10Gbps) cable. For example, you can transfer a 4K movie in seconds. When connected to a USB 3.1 device, the cable supports data transfer rates of 10Gbps.

USB-C compatible

The Thunderbolt 3 cable is fully compatible with all of your USB 3.1 Gen 2 devices and can be used for charging and syncing your mobile devices. You can also connect and power USB-C laptops, such as your MacBook or Chromebook™, and USB-C peripherals, such as your portable hard drive and docking station.

Full 4K video

The cable supports full 4K 60Hz or 5K 60Hz video. The cable also supports DisplayPort 1.2 and is compatible with existing DisplayPort displays. It's perfect for connecting your docking station or laptop to a monitor with astonishing resolution, contrast, and color depth for amazing detail.

Versatile power delivery

This Thunderbolt 3 cable delivers up to 100W of power for charging a laptop or powering a display, and 15W for bus-powered devices such as a hard drive enclosure.

Thunderbolt networking

The cable gives you an easy way to bridge multiple Thunderbolt 3 enabled laptops for peer-to-peer 10GbE networking. It’s perfect for setting up small workgroups and sharing peripherals such as printers and storage. You can also connect two Thunderbolt 3 laptops together for PC migrations.

The TBLT34MM50CM is backed by a 2-year warranty.

Manufacturer Part Number
TBLT34MM50CM
EAN/UPC
0065030864428,065030864428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A: 1 - Thunderbolt™ 3 USB-C (24-pin) Male
Connector B: 1 - Thunderbolt™ 3 USB-C (24-pin) Male

Physical Characteristics
Cable Length:1.6 ft [0.5 m]
Color: Black
Product Length: 1.6 ft [0.5 m]
Product Weight: 1.1 oz [30 g]

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 1.1 oz [30 g]

What's in the Box
Included in Package: 1 - 0.5m Thunderbolt™ 3 (40Gbps) USB-C Cable