Thunderbolt 3 to Thunderbolt Adapter

Use first-generation Thunderbolt and Thunderbolt 2 devices with your new Thunderbolt 3 computer.

With this adapter, you can connect Windows and Mac based Thunderbolt™ 3 computers to older Thunderbolt devices, such as external hard drives, Thunderbolt displays, and older Thunderbolt capable Mac computers.

Because this adapter is backward compatible, you can connect to first-generation Thunderbolt devices at 10Gbps speed. With Thunderbolt 2 devices, you can connect at 20Gbps. The adapter satisfies all requirements for bi-directional data transfers and simultaneous power for bus-powered devices.

The TBT3TBTADAP is backed by a 2-year warranty for guaranteed reliability.

Your computer’s Thunderbolt 3 ports might not function properly until you update one or more of the following on your computer:

BIOS
Thunderbolt firmware
Thunderbolt 3 controller drivers
Thunderbolt 3 software

The required updates will vary depending on your computer.

For an up-to-date list of affected computers and instructions, visit http://thunderbolttechnology.net/updates. If your manufacturer isn’t listed on the Thunderbolt website, contact your manufacturer.

Manufacturer Part Number
TBT3TBTADAP
EAN/UPC
0065030864138,065030864138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A: 1 - Thunderbolt™ 3 USB-C (24-pin) Male
Connector B: 1 - Thunderbolt™ 2 (20 pin) Female

Physical Characteristics
Color: Black
Product Weight: 1.4 oz [40 g]

Packaging Information
Shipping (Package) Weight: 1.4 oz [40 g]

What's in the Box
Included in Package: 1 - Thunderbolt™ 3 to Thunderbolt Adapter