Elite x2 1012 Protective Case

Shield your tablet

Give your HP Elite x2 1012 an extra layer of protection wherever the day takes you with the stylish, business-class HP Elite x2 102 Protective Case.

Assemble in a snap

Simply insert your tablet into the form-fitting, soft-lined case, which has cutouts for all the tablet’s ports and inputs so you can stay connected, plus the kickstand so you can use it on a desk or table.

Add a keyboard

Get additional productivity with the optional HP Travel or Advanced Keyboards[1], which are fully functional with the tablet in the case.

Be comfortable

Carry the case by hand with integrated, removable hand strap or the included shoulder strap.

World-class support

Rest easy with a one-year limited warranty.

Manufacturer Part Number
T3P15AA
EAN/UPC
0889894524973,889894524973,4573257523623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product material : Polycarbonate (PC); Polyurethane (PU)
Dimensions (W x D x H): Case: 306 x 219.6 x 14.6 mm Shoulder strap: 106/172 cm (Adjustable) (Case: 12 x 8.6 x .57 in Shoulder strap: 41.7/67.7 in (Adjustable))
Weight: 298 gr (10 oz)
What's included
Warranty : One-year limited warranty.
What's in the box :

  • Case
  • Shoulder Strap
  • Hand Strap
  • Documentation