HPE Standard memory designed for HPE Entry servers presenting the best combination of pricing, quality, reliability, performance and compatibility compared to 3rd party alternatives.
What's new
Note:
Memory for (processor type): Intel
DIMM type: UDIMM
DIMM capacity: 16GB
DIMM rank: Single
What's included: (1) HPE 8GB (1x8GB) DDR4-2133 CAS-15-15-15 UDIMM Memory Kit
Product differentiator: 8GB single rank UDIMM is low cost solution with moderate capacity. Customer can use this DIMM for entry servers without any compromise on the entry servers to optimize the server performance within their targeted budget.
Dimensions and weight
Dimensions (W x D x H): 8.89 x 19.81 x 1.91 cm (3.5 x 7.8 x 0.75 in)
Weight: 0.34 kg (0.75 lb)