
HPE Standard memory designed for HPE Entry servers presenting the best combination of pricing, quality, reliability, performance and compatibility compared to 3rd party alternatives.
What's new
Note:
Memory for (processor type): Intel
DIMM type: UDIMM
DIMM capacity: 4GB
DIMM rank: Single
What's included: (1) HPE 4GB (1x4GB) DDR4-2133 UDIMM Memory Kit
Product differentiator: 4GB single rank unbuffered memory kit is a low cost solution for cost sensitive customers who only require basic memory performance on their entry servers.
Dimensions and weight
Dimensions (W x D x H): 8.89 x 19.81 x 1.91 cm (3.5 x 7.8 x 0.75 in)
Weight: 0.34 kg (0.75 lb)