Smart-UPS SRT 19" Rail Kit for SRT 2.2/3kVA

Manufacturer Part Number
SRTRK4
EAN/UPC
0731304322436,731304322436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

Maximum Height: 44 , 4.4 CM
Maximum Width: 527 , 52.7 CM
Maximum Depth: 89 , 8.9 CM
Net Weight: 2.72 KG
Shipping weight: 3.35 KG
Shipping Height: 70 , 7.0 CM
Shipping Width: 695 , 69.5 CM
Shipping Depth: 185 , 18.5 CM
Units per Pallet: 104.0

Conformance

Standard warranty: 2 years repair or replace