RocketStor 6418AS Hardware RAID Class 8-Bay Storage Tower Enclosure

Key Features 

  • Supports Hardware RAID 0, 1, 5, 6, 10, 50 & JBOD
  • Supports SAS and SATA Hard Drives up to 8TB in size & up to 64TB of total storage capacity
  • Fully-tested RAID Management Solution for Window 10: supports Microsoft Edge Browser & other major browsers
  • Easy-to-Use RAID Storage Solution: RAID Driver Stacks are fully embedded into Linux, FreeBSD & Mac OS X kernels
  • Configurable, Advanced RAID Feature optimize RAID efficiency for various storage applications

The RocketStor 6418AS is an affordable Hardware RAID 5/6 Storage Solution with an "open-box” approach to storage applications. Customers have the freedom to use their choice of SAS or SATA storage device; SSD’s for performance or large hard disks for maximum capacity, from all major drive brands including HGST, Seagate, Toshiba and WDC. Moreover, the RocketStor 6418AS provides advanced configuration features for customers that need to fine tune storage for specific applications or create multiple arrays, such as RAID Rebuild Priority, RAID Block Size selection, and DV Mode.

Low cost does not mean lacking in features!

The RocketStor 6418AS comes fully loaded with a complete RAID feature set, superior performance, and the rock-solid reliability of Hardware RAID storage, without the enterprise price tag. The compact tower enclosure and built-in RAID-on-Chip architecture supports fast, highly reliable RAID 5 configurations, yet is light enough for portable applications. The stylish, brushed aluminum chassis features an external 6Gb/s Mini-SAS port and eight removable hot-swap bays , which support any 2.5” or 3.5” Enterprise /NAS class SATA / SAS Hard Drive or SSD of your choice, and up to 64TB of total Storage Capacity in Hardware RAID 0, 1, 5, 6, 10, 50 and JBOD configurations!

Superior Performance

The RocketStor 6418AS is ideal for any Storage Application that requires Hardware RAID Class Redundancy, Performance and Protection without the enterprise-class pricing!

Our industry proven hardware RAID-on-Chip architecture incorporates dedicated ARM based processors and RAID5/6 CRC32 engines with internal DDR3 memory to optimize transfer speeds and accelerate access times. This allows RocketStor 6418AS to work independently and minimize the storage configuration's impact on the host system's resources. Our innovative DV Mode Technology intelligently manages the flow of large data blocks and write-back caching in order to minimize latency and ensure consistent, sustained high-performance transfers for media-rich applications.

Uncompromised Data Availability and Integrity

Administrators can initialize or schedule RAID verification sessions that check each disk or parity consistency; If any problems are found, the RocketStor 6418AS will immediately rebuild the array to ensure the integrity of your data.

Storage Health Inspector (SHI) proactively maintains the health of the entire storage system by examining each member of an array for failed sectors, and Dynamically Repair or Remap disks on the fly to keep your storage ready and able.

Available Battery Backup Units (BBU) can secure valuable data for up to 72 hours in the event of a power outage or severe non-storage related hardware failure.

The integrated NVRAM with write journaling constantly tracks in-progress writes to preserve the integrity of RAID parity in the event of a system crash or sudden loss of power..

Manufacturer Part Number
RS6418AS
EAN/UPC
0643653641826,643653641826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Port Technology: 6Gb/s Mini-SAS
Onboard Storage Processor: RAID-On-Chip Onboard
Onboard Cache Memory: 512MB DDR 3 Cache Memory with ECC Protection
NVRAM: Integrated - tracks RAID I/O transaction logs
Port Type: 2x External Mini-SAS (SFF-8088)
RAID Level : Hardware RAID 0, 1, 5, 6, 10, 50 and JBOD
Max.Capacity: Up to 64 TB
Number Of Drives: Up to 8
Drive Interface: SAS, SATA
Drive Form Factor: 3.5" & 2.5"
Power Supply : AC INPUT: 100-240V ~ 5A 50/60Hz; DC OUTPUT: 250W
Cooling Fans : 80x80x25mm, Dual Fans
Material: Brushed Aluminum Housing
Dimension : 9.37" (D) x 5.67" (W) x 12.80" (H)
Weight: 14.39 lbs.
Certification: CE, FCC, RoHS
UPC: 643653 641826
Limited Warranty:

  • Limited Warranty Period (parts): 3 Years
  • Limited Warranty Period (Labor): 3 Years 
  • Return For Repair or Replacement Only 
Advanced RAID Feature:
  • Configurable RAID Block Size up to 1MB
  • Flash ROM for Upgradeable Firmware
  • DV Mode Technology
  • Optional Battery Backup unit retains data when power outage occurs
  • NVRAM with Write Journaling enhances RAID integrity
  • Storage Health Inspector
  • Redundant RAID Configurations 
  • Bootable RAID Array
  • EFI Boot for Mac Platform
  • Multiple RAID Partitions supported
  • Online Array Roaming
  • Online RAID Level Migration (ORLM)
  • Online Capacity Expantion (OCE)
  • RAID Initialization Background / Foreground / Quick
  • Global Hot Spare Disk support
  • Automatic and configurable RAID Rebuilding Priority
  • Disk Format compatible: 512, 512e, 4Kn 
  • Larger than 2 TB Drive and RAID Array support
  • Spin down Massive Arrays of Idle Disks support
  • Native Command Queuing
  • Write Back and Write Through
RAID Monitoring and Management Suite

RAID Management Suite: BIOS/Firmware configuration tool, Browser-Based management tool,
CLI (Command Line Interface) scriptable configuration tool, API package
SMTP: Email Alert Notification
Alarm Buzzer: Yes
Drive LED Indicators: Power, Present and Active LED indicator
Operating System Support: Window server 2008 and Window 7 and later
Linux: RedHat Enterprise, Open SuSE, Fedora Core, Debian, Ubuntu / Linux Driver embedded into Kernel 3.9.4 and later
Driver embedded into FreeBSD 9.0 and later
Mac OS X 10.6 and later (Driver embedded into Mac OS X 10.9 and later)

Operating Environment

Temperature: Operating: 5°C – 45°C
Non-Operating: -40°C – 65°C
Relative Humidity: Operating: 8% – 90% RH (Non-Condensing)
Non-Operating: 5% – 95% RH (Non-Condensing) 

Accessories

RocketStor TRAY-T - Removable hot-swap drive tray
RocketStor 6418S - 8-Bay Mini-SAS Tower Storage Enclosure

Kit Contents
    Kit Contents:
    • 1x RocketStor 6418AS Tower Enclosure 
    • 1x RocketRAID 4522
    • 8x Drive Trays
    • 2x Sets of Mounting Screws for SSD and HDD
    • 2x Mini-SAS Cable
    • 1x UL Power Cord
    • 1x Quick Installation Guide