16GB C3 Secure USB 3.0 Flash Drive

C3 USB 3.0 Flash Drives are an excellent value in USB storage without sacrificing performance.  An ultra-fast USB 3.0 interface provides outstanding transfer rates.  C3 flash drives are perfect for backing up and transferring photos, music, videos, documents and more.  The capless, swivel design protects the USB connector when not in use and the aluminum clip provides an extra layer of durability.

The C3 Secure comes with CryptArchiver -powerful encryption and password protection software.  CryptArchiver features either 256-bit AES or 448-bit Blowfish encryption.  Data encrypted using the C3 Secure is protected using sophisticated encryption technology.  The easy-to-use wizard guides users in creating a private and encrypted "storage vault" that can only be accessed with a user-defined password.

Simply plug the C3 into an available USB port of any computer to store and access files - no software to install or setup required. The C3 is compatible with Windows, Mac, and Linux based systems, and is also backwards compatible with USB 2.0 ports so there is never a problem accessing files on any platform.

Manufacturer Part Number
PE248574
EAN/UPC
0652977248604,652977248604
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

C3 Capacity: 8GB / 16GB / 32GB / 64GB / 128GB / 256GB
C3 Secure Capacity: 8GB / 16GB / 32GB
Dimensions: 2.20" x 0.75" x 0.39"
Weight: 0.2 oz
8GB Performance: Up to 30MB/s (read) 10MB/s (write)
16GB Performance: Up to 40MB/s (read) 15MB/s (write)
32GB Performance: Up to 40MB/s (read) 30MB/s (write)
64GB Performance: Up to 60MB/s (read) 35MB/s (write)
128GB Performance: Up to 70MB/s (read) 45MB/s (write)
256GB Performance: Up to 100MB/s (read) 70MB/s (write)
Compatibility: Windows XP and higher, Mac OS X 10.4 and higher, Linux
Included Software: CryptArchiver - encrypt and password protect your data
Encryption Level: 256-bit AES or 448-bit Blowfish
Interface: USB 3.0
File System: FAT32
Operating Temperature: 32°F - 158°F
Storage Temperature: -4°F - 185°F
Warranty: Limited lifetime
Support: Toll-free tech support