Nyth – Modular MMO Gaming Mouse

Nyth meets the demands of MMO play with deep button modularity that fluidly transitions into a MOBA or FPS master tool with ease. Its near boundless customization extends its use far past the competition. No matter the genre or taste, its catalogue of side-parts and buttons joined with an expertly engineered foundation combine to make a revolutionary device that serves the imagination, creativity and high standards of gamers today.

MODULAR THUMB ZONE

The Nyth features an evolutionary modular thumb zone where you can individually place up to 12 high quality, tactile mechanical buttons. This custom button area sets a new standard in modularity; completely flexible, it allows you to configure single and double buttons easily in a vast array array of combinations to suit your gaming needs.  Out of the box, the Nyth’s buttons can be arranged in 18,369 different layouts. Check out the Nyth configurator to see how many ways you can build your victory.

HOTSWAPPABLE SIDEGRIPS

All gamers are united by a common love for gaming, but a gamer’s style is truly unique. To further reflect the individuality of the modern gamer, Nyth features super ergonomic, hotswappable side grips. No matter whether your gaming style is chilled out palm grip or action packed claw grip – or both depending on the game – you can mix it up on the fly. Adding these hotswappable grips to the modular buttons, the Nyth’s hardware can be laid out in 36,738 ways.

IMPROVED EASY-SHIFT[+]™ FUNCTIONALITY

Easy-Shift[+]™ lets you assign a secondary function to each of the mouse’s 18 plugged-in buttons. This can be activated once the Easy-Shift[+]™ button is held down, arming you with a total of 39 functions. On the Nyth, this is a dedicated button conveniently located beneath the traditional side buttons. The power of Easy-Shift[+]™ coupled with the Nyth’s deep modularity brings the total number of hardware/software layout and function combos up to a staggering 10 – one sextillion!

BUTTON & SIDEGRIP CARRY CASE

10 is a higher number than there are atoms in a gram of mass, meaning there are more possible Nyth combos than there are atoms in the mouse! Nyth’s customization possibilities simply know no bounds. 10 isn’t enough? No problem – this is just the start. The Nyth features 3D print support, meaning you can design and download your own parts for a never before seen level of customization – making your Nyth truly unique to you. The included solid-build carry case will keep your unused sidegrips and buttons safe and ready for use.

ROCCAT® SWARM

Swarm is the software incarnation of ROCCAT’s future ready philosophy. It’ll cover you for all relevant gaming platforms and devices. It’s the next-gen system that keeps on top all games, apps and ROCCAT products in one place. Computer side it’s a veritable gaming command HQ, smartphone side it’s a convenient app for an extension of the computer software. Full control at your fingertips.

Four configs from the ROCCAT® office

With over a billion gamers worldwide and an ever-growing catalogue of countless games, no other mouse is as future ready as Nyth. With the ability to fluidly shift from the perfect weapon for MOBA to FPS and everything in between, it represents a must-have tool for hardcore gamers who play a variety of different games. Here four of the ROCCAT staff show some of the limitless examples of how you can use your Nyth.

Manufacturer Part Number
ROC-11-901-AM
EAN/UPC
4250288149137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Twin-Tech Laser Sensor R1 with up to 12000dpi
  • 1000Hz polling rate
  • 1ms response time
  • 50G acceleration
  • 3.8m/s (150ips) single axis / 5.4m/s (212ips) both axis
  • 16-bit data channel
  • Adjustable lift-off distance
  • Adjustable click accuracy to mitigate against minuscule movements
  • Tracking & Distance Control Unit
  • 72MHz Turbo Core V2 32-bit Arm based MCU
  • 576kB onboard memory
  • Zero angle snapping/prediction
  • 1.8m braided USB cable
Dimensions / Weight
Width 7.8cm, Height 4.4cm, Length 12.9cm, Weight 120g

System requirements
Windows® 10, Windows® 8, Windows® 7
Internet connection for driver installation
USB 2.0 Port