In-Ear Headphone

The Lenovo Headphones provide great sound quality and fit every ear. With 3 unique designs, you can find a fit for any ear. The headphones provide excellent sound from your Think system’s 3.5 mm audio jack. The inline controls work the majority of smart phones in the market, so you can stay in touch and on the go between the office and your home.3.5mm audio works with ThinkPads, tablets, work stations and smart phones. Lightweight design allows user to carry with them Unique ear designs: On Ear fits like a classic earbud headphone In Ear fits comfortably inside the ear canal, with 3 silicon tips Over-The-Ear combines the best of the in ear headphone with an over the ear loop to keep the headphones securely in place. Inline microphone is small and light, perfectly placed to make crystal clear calls Inline answer and hang up control works with the majority of smart phones.

Manufacturer Part Number
4XD0J65079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GENERAL - LENOVO IN-EAR HEADPHONE

  • Part number: 4XD0J65079
  • Ship Group: Lenovo headphones Warranty Poster Silicone sleeve for In-Ear and Over-the-Ear types
  • Agency Approvals & Certifications: CE
  • Depth: 1300mm
  • Max Operating Humidity + Units: 90%
  • Min Operating Humidity + Units: 20%
  • Max Operating Temperature + Units: 40C
  • Min Operating Temperature + Units: -5C
  • Weight US: 0.03
  • Weight US Units: lbs
  • Weight Metric: 0.02
  • Weight Metric Units: Kg
  • Warranty Period: One Year
  • Warranty Type: 1 Year - CRU