AC Adapter

Manufacturer Part Number
4X20E50574-AX
EAN/UPC
0841280111198,841280111198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description

  • Part #4X20E50574-AX
  • CategoryAC-Adapter
  • Description170-Watt AC Adapter
  • OEM Part#4X20E50574

Compatible Systems

Lenovo: ThinkPad E450
Lenovo: ThinkPad E550
Lenovo: ThinkPad L450
Lenovo: ThinkPad T440p
Lenovo: ThinkPad T540p
Lenovo: ThinkPad T550
Lenovo: ThinkPad W540
Lenovo: ThinkPad W541

* Not all systems compatible with this specific memory chip are listed. Contact us if you have any questions about system compatibility

Specifications

100% original manufacturer compatible, Guaranteed to meet or exceed original specifications.

ECCN: EAR99
HTS: 8504.40.7007

Warranty

1 Year Limited Warranty