SnapServer XSR 120 NAS Server

Built upon the award winning GuardianOS, the SnapServer XSR 120 offers enterprise class management and data protection features, all in a 2U rack-mount form factor. Ideal for file sharing, backup and remote access the SnapServer XSR 120 supports SATA-II hard drives and is scalable up to 768TB. The SnapServer GuardianOS includes DynamicRAID for seamless storage expansion by adding or replacing hard drives as capacity requirements change. In addition, all SnapServer storage volumes can grow or shrink dynamically within the storage pool without IT intervention, preventing costly provisioning errors and unnecessary upgrades.

With both block and file level access, the XSR 120 has cross-platform compatibility with Windows, Linux, UNIX and Macintosh systems. GuardianOS includes additional data protection features such as high performance snapshots, direct backup to RDX, BitTorrent Sync™ and optional data replication. 

Protect your data and let your storage grow seamlessly as capacity needs change with the SnapServer XSR 120 and DynamicRAID.

With This Product You Can...

  • Protect and store data with DynamicRAID, offering simple expansion and volume management
  • Share and access data anywhere across Windows, UNIX/Linux, Macintosh, iOS and Android Platforms
  • Protect and recover your data with snapshots and replication
  • Replicate or Sync data between a central location and one or more remote locations
  • Backup to RDX media, disk, or LTO tape

Manufacturer Part Number
OT-NAS200302
EAN/UPC
0695057125181,695057125181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: Guardian OS 7.6

Management: Web-based GUI, CLI, SnapServer Manager

Network File Protocols: SMB, CIFS, NFS, AFP, HTTP, FTP

iSCSI Support: Included

Snapshots: Included

Replication: SnapEDR

Sync and Mobile Access: BitTorrent Sync

Microsoft Active Directory Support: Included

VMware Support: VMware Ready

Form Factor: 2U rackmount

CPU and Memory: Intel Quad Core Xeon 3.1GHz / 4GB DDR3 ECC DIMM (upgradeable to 4 X 4GB)

Drive Configuration: Up to 12 x SATA, SAS or SSD

RAID Levels: Traditional RAID 0, 1, 5, 6, 10, JBOD / Dynamic RAID Dual or Single Parity

Drive Types Supported: SAS: 300GB, 600GB | 15K RPM
Enterprise SATA: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, 8TB| 7,200RPM
SSD: 120GB, 240GB, 480GB

Network Connectivity: 2 x 1GbE Ethernet Included (6 X maximum); Optional Dual 10GbE SFP+ or RJ-45

USB Interface: UPS, Tape Devices, Printers, RDX QuikStor

Expansion Array: Supports up to 7 SnapExpansion Chassis

Expansion Array Interface: SFF-8088 SAS Included

Local Backup Interface : USB

Physical / Mounting : Width: 17.17 in (436.1 mm) Height: 3.36 in (85.3 mm) Depth: 26.32 in (668.5 mm) Weight without drives: 38lbs (17.2 kg)

Agency Approvals: IEC/EN/UL 60950, cULus

Power: Power Supply: 350W hot swappable, dual redundant
Input: 100 -240 VAC, 50 – 60HZ, 8-5A
Typical Power Consumption: 225W Idle (12 HDD’s), 280W peak (12 HDD’s)

Environmental Limits: Operating Environment: 0*C to 40*C
Non-Operating Temperature: -40*C to 65*C
Operating Humidity: 20%-80%, non-condensing
Non-Operating Humidity: 5%-95%, non-condensing
Operating Altitude: 50 ft. to +10,000 ft.
Non-Operating Altitude: -50 ft. to +35,000 ft.

Standard Warranty: 3 Year Level 1, Advance Parts Replacement with 24x7 telephone tech support

Included Accessories: US Power Cords (2), EMEA Power Cords (2), UK Power Cords (2), Sliding Rack Rail Mounting Kit, Two 7 ft. Cat-5 Ethernet Cables, SFF-8088 to SFF8088 SAS Cable 1M, Quick Start Guide