Pro DS-5518TSL Digital Signage Display

Say "hello" to the NEW DS-5518TSL - a powerful 55" outdoor, all-weather, commercial-grade, direct-sun tolerant Pro Series Touch-Screen Digital Signage Display.

The DS-5518TSL is 25% slimmer than its predecessor (the DS-5517TSL.) The upgraded DS-5518TSL includes an interactive 3M Microtouch dispersive signal Technology (DST) touch screen - perfect for engaging customers, way-finding and presentations - while rugged enough for high-traffic outdoor venues.

Designed for permanent outdoor installation, the DS-5518TSL features Enhanced Solar Tolerance (EST) technology to guard against isotropic black-out, or those dark spots that appear on LED screens when directly facing the sun. Fully operational in temps up to 122 degrees F. and down to 5 degrees F., its powder-coated, rust-proof aluminum exterior is designed to protect internal components and withstand rain, snow, dust, humidity and bugs.

A weatherproof detachable 20W speaker bar can be mounted on top or bottom of the unit. The speaker is sold separately.

Manufacturer Part Number
DS-5518TSL-BL
EAN/UPC
0810347022432,810347022432
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen: 55-inch Diagonal Color Active Matrix TFT LED-LCD
Resolution: 1920 x 1080 Full-HD 1080p
Aspect Ratio: 16:9
Contrast Ratio: 1300:1
Frame Rate:: 60Hz
Viewing Angle: 178 °x 178 °
Response Time: 12 milliseconds
TV formats: 1080p, 1080i, 720p, 720i, 480p, 480i
Input Connectors:  
RF: Antenna/CATV (ATSC/QAM/NTSC) x1
HDMI: HDMI™ Input x2
Video Composite: S-Video x1 and Composite Video x1, L/R Audio Inputs x1
Video Component: YPbPr plus Stereo Audio x2
 PC: 15-pin D-sub VGA plus Stereo Audio
Control Set: RS232 Serial, Discrete IR Control, Concealed IR Window
Audio Out: Digital SPDIF Audio(fixed)
Analog 1/8” headphone jack (variable)
Speakers: 20 WATT detachable speaker module (not included)
Input Power: 100-240 VAC, 50-60 Hz 2.0 A Max (120watts/1a@120v)
Touch Interface: USB 2.0 type B female jack. USB type A to B cable required (not included)
Operating Temp: 5° to 122° F. (-15° to 50°C.)*
Non-op. Temp: -24° to 122° F. (-31° to 50°C.)*
*temperature based on the 3M DST touch panel specifications. The display has a wider operating temperature.
(O. -mode with power applied): The non-operating temperature feature requires power to be applied
Accessories Included: Weatherproof remote control
Exterior: Powder-coated aluminum
Exterior Colors: Black, Silver
TV Dimensions: 50.61”(1285mm) W x 29.77”(756mm) H x 6.51”(141mm) D
TV Weight: 97.0 lbs.(102 lbs with speaker)
44kg (46.2kg with speaker)
Shipping Weight: 110.0 lbs
Residential Warranty: Two year parts & labor
Commercial Warranty : Two year parts & labor