Pro SB-5518HD LED-LCD TV

Our NEW SunBriteTV 55" Pro Series, ultra-bright, direct-sun, all-weather outdoor TV!

About 25% slimmer than its predecessor - the SB-5517HD - the new SB-5518HD is direct-sun readable, any-weather ready and built to handle outside conditions 24/7.

Perched from an articulating, rust-proof mount on your deck, positioned within a partially enclosed patio, or custom-installed near your outdoor kitchen, this upgraded Pro Series outdoor HDTV will impress family and friends who visit to watch "the game" or enjoy a day of outdoor living.

Manufacturer Part Number
SB-5518HD-SL
EAN/UPC
0810347022388,810347022388
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen: 55-inch Diagonal Color Active Matrix TFT LED
Resolution: 1920 x 1080 Full-HD 1080p
Aspect Ratio: 16:9
Contrast Ratio: 1300:1
Frame Rate:: 60Hz
Viewing Angle: 178 °x 178 °
Response Time: 8 milliseconds
TV formats: 1080p, 1080i, 720p, 720i, 480p, 480i
Input Connectors:  
RF: Antenna/CATV (ATSC/QAM/NTSC) x1
HDMI: HDMI™ Input x2
Video Composite: S-Video x1 and Composite Video x1, L/R Audio Inputs x1
Video Component: YPbPr plus Stereo Audio x2
PC: 15-pin D-sub VGA plus Stereo Audio
Control Set: RS232 Serial, Discrete IR Control, Concealed IR Window
Audio Out: Digital SPDIF Audio (fixed), Analog 1/8” Headphone Jack (variable)
Speakers: 20 watt weatherproof detachable speaker module - top or bottom mount
Input Power: 100-240 VAC, 50-60 Hz 2.0 A Max (120watts/1a@120v)
Operating Temp: -40° to 122° F. (-40° to 50°C.)
Non-op. Temp: -40° to 140° F. (-40° to 60°C.)
(O. -mode with power applied): The non-operating temperature feature requires power to be applied
Accessories Included: Weatherproof remote control, top or bottom mount speaker bar
Exterior: Powder-coated aluminum
Exterior Colors: Black, Silver, White
TV Dimensions: 50.61”W x 29.77”H (32.77”H with speaker) x 5.71”D 
1285mmW x 756mm H(832mmH with speaker)x 145mmD
TV Weight: 97.0 lbs.(102 lbs with speaker) 
44kg (46.2kg with speaker)
Shipping Dimensions: TBD
Mount Pattern: 400mm x 200mm
Shipping Weight: 110.0 lbs
Residential Warranty: Two year parts & labor
Commercial Warranty : Two year parts & labor 
Accessories Included: Weatherproof remote control, top or bottom mount speaker bar