USB-C Male to DisplayPort Male Cable, 3ft Black

USB-C Male to DisplayPort Male Cable, 3ft Black

USB-C is here and it is a real game changer!

  • New reversible Type C connector plugs in the first time, every time!
  • Use a single cable for power, video, networking, and data
  • USB 3.1 SuperSpeed+ supports up to 10Gbps data rate
  • Charge and power devices with up to 100 watts of power

Until this point we've had to deal with a number of different USB connector types with different shapes and sizes. One thing that is common among all the various USB Type A and Type B connectors is that they are all asymmetrical, which means that there is a top and a bottom, as anyone who has fumbled around trying to insert a USB cable by feel can attest. The old USB standards are also relatively slow and can carry very little charging power.

The USB 3.1 standard introduces the new symmetrical/reversible Type C connector. The new connector is only slightly larger than the older mini and micro Type B connectors, which means that it can be used on mobile devices, replacing the existing use of mini or micro connectors. Also, unlike the earlier use of different connectors for the host (Type A) and peripheral (Type B) devices, the Type C connector is used at both ends. Best of all, the connector is symmetrical, which means no more fumbling around to figure out which side is supposed to be on top. Just grab either end and plug it in!

In addition to the new connector, the USB 3.1 standard increases the data transfer rate to 10GBps, which is fast enough to carry full HD video and multichannel, uncompressed audio. The standard also increases the power handling capabilities to 100 watts, which means that USB C will replace existing power, video, networking, and data cables. Apple is taking this to the extreme, with the latest MacBook AirĀ® featuring only a single USB C port for charging, video, and connecting peripheral devices.

This 3-foot video cable features a male Type C connector on one end and a male DisplayPort connector on the other end.

Manufacturer Part Number
12908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length: 4.5"
Cable Gauge: 28AWG
USB Standard: USB 3.1
Type: USB Type C male to DisplayPort male
Jacket: PVC
Connectors: Reinforced zinc-alloy
Housing: PVC Mould, Full metal jacket assembly
Data Transfer Speeds: Up to 5Gbps
Warranty: Lifetime