5560 Desk Mount

3-Way Adjustable Tilting DUAL Desk Mount Bracket for LCD LED (Max 33Lbs, 10~23inch) - Black

Free space on your desk and gain improved ergonomics by using this 3-Way Adjustable Tilting Monitor Desk Mount Bracket from Monoprice!

Using a desk mount bracket provides additional desk space by moving the monitor above the desk. It allows you to position your monitor at eye level, which reduces neck/back strain and pain from lengthy sessions in front of the computer.

This mount attaches to the edge of a desk, table, or other horizontal surface with a maximum thickness about 1.75". It has two 14.2" jointed extension arms, which allows you to position your monitors at exactly the right height, angle, and distance. The monitors can be tilted and rotated, allowing for easy conversion between landscape and portrait mode on the monitor. It fits two monitors weighing up to 33 lbs. each, with either 75x75 or 100x100 VESA mounting patterns.

Manufacturer Part Number
5560
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: 5560
Type: Desk Mount
Minimum VESA: 75 x 75
Maximum VESA: 100 x 100
Maximum Weight: 33 lbs/display
Minimum Display Size: 10"
Maximum Display Size: 23"
Minimum Extension: N/A
Maximum Extension: 14.2"
Maximum Height: 17.7"
Tilt Range: ±30 degrees
Swivel Range: ±90 degrees
Rotation Range: 360 degrees
Construction: Steel and Aluminum
Color: Black
Wall Plate Dimensions: N/A
Front Plate Dimensions: 4.5" x 4.5"
Built In Level: No
Cable Management: Yes
UL Certified: No
RoHS Compliant: Yes
Notes: