8GB DDR3 SDRAM Memory Module

This TAA Compliant Industry Standard 8GB DDR3-1600MHz Dual Rank Unbuffered 1.5V 204-pin CL11 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AAT160D3S/8G
EAN/UPC
0821455543351,821455543351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL11

Compatible OEM: Industry Standard

Compatible With OEM Part Number(s): B4U40AA, B4U40AT, H2P65AA, H2P65ET, H2P65UT

DIMM Type: Unbuffered

Error Correction: No

Factory Original Tier 1: No

Form Factor: SODIMM

Kit: No Kit - 1 Piece

Memory Size: 8GB

Memory Speed: DDR3-1600MHz

Memory Voltage: 1.5V

Pins: 204

Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.

Product Shipping Weight(LB): 0.5

Rank: Dual

Speed: 1600MHz

Technology: DDR3

UNSPSC Code: 43201402

UPC Code: 821455543351